Abracon, LLC AISC-1008 RF Wirewound AISC-1008-2R2J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.28 A DC Resistance Max: 2.8 Ω Q: 28 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 100 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.28 A DC Resistance Max: 2.8 Ω Q: 28 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 100 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008 RF Wirewound - AISC-1008-2R2J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008 RF Wirewound
AISC-1008-2R2J-T
AISC-1008 RF Wirewound AISC-1008-2R2J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.28 A DC Resistance Max: 2.8 Ω Q: 28 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 100 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 0.28 A
  • DC Resistance Max: 2.8 Ω
  • Q: 28
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 100 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10558-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10558-2-ND
Fixed Inductors 535-10558-2-ND
2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10558-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10558-1-ND
Fixed Inductors 535-10558-1-ND
2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-1008-2R2J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-2R2J-T
Fixed Inductors AISC-1008-2R2J-T
FIXED IND 2.2UH 280MA 2.8OHM SMD

FIXED IND 2.2UH 280MA 2.8OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008-2R2J-T 535-10558-2-ND AISC-1008-2R2J-T
Product Name AISC-1008 RF Wirewound Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers