Abracon, LLC AISC-0805 RF Wirewound AISC-0805-R91K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 910 nH Temperature Rise Current: 0.16 A DC Resistance Max: 2.4 Ω Q: 22 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 230 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 910 nH Temperature Rise Current: 0.16 A DC Resistance Max: 2.4 Ω Q: 22 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 230 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0805 RF Wirewound - AISC-0805-R91K-T - Abracon, LLC
Spicewood, TX, United States
AISC-0805 RF Wirewound
AISC-0805-R91K-T
AISC-0805 RF Wirewound AISC-0805-R91K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 910 nH Temperature Rise Current: 0.16 A DC Resistance Max: 2.4 Ω Q: 22 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 230 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0805
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 910 nH
  • Temperature Rise Current: 0.16 A
  • DC Resistance Max: 2.4 Ω
  • Q: 22
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • SRF: 230 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.29 mm
  • Width: 1.73 mm
  • Height: 1.55 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISC-0805-R91K-TTR-ND - DigiKey
Thief River Falls, MN, United States
910nH Unshielded Wirewound Inductor 160mA 2.4Ohm Max 0805 (2012 Metric)

910nH Unshielded Wirewound Inductor 160mA 2.4Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0805-R91K-T 535-AISC-0805-R91K-TTR-ND
Product Name AISC-0805 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.9100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details