Abracon, LLC AISC-1008F RF Wirewound AISC-1008F-1R0J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.6 A DC Resistance Max: 800 mΩ Q: 20 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 250 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.6 A DC Resistance Max: 800 mΩ Q: 20 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 250 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008F RF Wirewound - AISC-1008F-1R0J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008F RF Wirewound
AISC-1008F-1R0J-T
AISC-1008F RF Wirewound AISC-1008F-1R0J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.6 A DC Resistance Max: 800 mΩ Q: 20 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 250 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 1 μH
  • Temperature Rise Current: 0.6 A
  • DC Resistance Max: 800 mΩ
  • Q: 20
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 250 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-1008F-1R0J-T
Product Name AISC-1008F RF Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Common Mode Chokes - 486-3143-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers