Abracon, LLC AISC-1210 RF Wirewound AISC-1210-47NJ-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1 A DC Resistance Max: 130 mΩ Q: 55 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 1.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1 A DC Resistance Max: 130 mΩ Q: 55 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 1.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AISC-1210-47NJ-T is a surface-mount RF wirewound inductor designed for high-frequency applications. It features an inductance of 47 nH with a tolerance of ±5%. The inductor has a maximum DC resistance of 130 mΩ and a quality factor (Q) of 55, making it suitable for efficient signal processing. It operates within a temperature range of -40°C to +125°C and has a self-resonant frequency of 1.5 GHz. The compact dimensions of 3.65 mm x 2.95 mm x 2.70 mm allow for easy integration into various electronic devices, including mobile phones and communication circuits. The product is RoHS compliant and is packaged in tape and reel format for convenient handling.

Datasheet Summary
Powered by GS/AI

The AISC-1210-47NJ-T is a surface-mount RF wirewound inductor designed for high-frequency applications. It features an inductance of 47 nH with a tolerance of ±5%. The inductor has a maximum DC resistance of 130 mΩ and a quality factor (Q) of 55, making it suitable for efficient signal processing. It operates within a temperature range of -40°C to +125°C and has a self-resonant frequency of 1.5 GHz. The compact dimensions of 3.65 mm x 2.95 mm x 2.70 mm allow for easy integration into various electronic devices, including mobile phones and communication circuits. The product is RoHS compliant and is packaged in tape and reel format for convenient handling.

Suppliers

Company
Product
Description
Supplier Links
AISC-1210 RF Wirewound - AISC-1210-47NJ-T - Abracon, LLC
Spicewood, TX, United States
AISC-1210 RF Wirewound
AISC-1210-47NJ-T
AISC-1210 RF Wirewound AISC-1210-47NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1 A DC Resistance Max: 130 mΩ Q: 55 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 1.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1210
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 47 nH
  • Temperature Rise Current: 1 A
  • DC Resistance Max: 130 mΩ
  • Q: 55
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 1.5 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.65 mm
  • Width: 2.95 mm
  • Height: 2.7 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12426-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12426-2-ND
Fixed Inductors 535-12426-2-ND
47nH Unshielded Wirewound Inductor 1A 130mOhm Max Nonstandard

47nH Unshielded Wirewound Inductor 1A 130mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1210-47NJ-T 535-12426-2-ND
Product Name AISC-1210 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details