Abracon, LLC AISC-1210 RF Wirewound AISC-1210-82NJ-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.9 A DC Resistance Max: 200 mΩ Q: 55 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 1 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.9 A DC Resistance Max: 200 mΩ Q: 55 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 1 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AISC-1210-82NJ-T is a surface mount RF wirewound inductor from Abracon, LLC, designed for high-frequency applications. It features an inductance of 82 nH with a tolerance of ±5%, a quality factor (Q) of 55, and a self-resonant frequency (SRF) of 1 GHz. The inductor has a maximum DC resistance of 200 mΩ and can handle a rated current of 0.9 A. It operates effectively within a temperature range of -40°C to +125°C. The compact dimensions of 3.65 mm in length, 2.95 mm in width, and 2.7 mm in height make it suitable for space-constrained designs. The product is RoHS compliant and is widely used in applications such as mobile phones, Bluetooth, WLAN, and other electronic devices.

Datasheet Summary
Powered by GS/AI

The AISC-1210-82NJ-T is a surface mount RF wirewound inductor from Abracon, LLC, designed for high-frequency applications. It features an inductance of 82 nH with a tolerance of ±5%, a quality factor (Q) of 55, and a self-resonant frequency (SRF) of 1 GHz. The inductor has a maximum DC resistance of 200 mΩ and can handle a rated current of 0.9 A. It operates effectively within a temperature range of -40°C to +125°C. The compact dimensions of 3.65 mm in length, 2.95 mm in width, and 2.7 mm in height make it suitable for space-constrained designs. The product is RoHS compliant and is widely used in applications such as mobile phones, Bluetooth, WLAN, and other electronic devices.

Suppliers

Company
Product
Description
Supplier Links
AISC-1210 RF Wirewound - AISC-1210-82NJ-T - Abracon, LLC
Spicewood, TX, United States
AISC-1210 RF Wirewound
AISC-1210-82NJ-T
AISC-1210 RF Wirewound AISC-1210-82NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.9 A DC Resistance Max: 200 mΩ Q: 55 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 1 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1210
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 82 nH
  • Temperature Rise Current: 0.9 A
  • DC Resistance Max: 200 mΩ
  • Q: 55
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 1 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.65 mm
  • Width: 2.95 mm
  • Height: 2.7 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12428-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12428-2-ND
Fixed Inductors 535-12428-2-ND
82nH Unshielded Wirewound Inductor 900mA 200mOhm Max Nonstandard

82nH Unshielded Wirewound Inductor 900mA 200mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1210-82NJ-T 535-12428-2-ND
Product Name AISC-1210 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0820 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details