Abracon, LLC Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1 μH DC Resistance Max: 1.1 Ω Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.2 μH DC Resistance Max: 1.2 Ω Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.5 μH DC Resistance Max: 1.3 Ω Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.8 μH DC Resistance Max: 1.45 Ω Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 μH DC Resistance Max: 3.5 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 nH DC Resistance Max: 260 mΩ Q: 15 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 μH DC Resistance Max: 21 Ω Q: 15 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 nH DC Resistance Max: 800 mΩ Q: 20 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 12 μH DC Resistance Max: 3.8 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 12 nH DC Resistance Max: 270 mΩ Q: 15 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 120 nH DC Resistance Max: 300 mΩ Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 15 μH DC Resistance Max: 4.4 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 15 nH DC Resistance Max: 290 mΩ Q: 15 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 nH DC Resistance Max: 350 mΩ Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 18 μH DC Resistance Max: 4.8 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 18 nH DC Resistance Max: 310 mΩ Q: 15 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 180 nH DC Resistance Max: 400 mΩ Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 1.55 Ω Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.7 μH DC Resistance Max: 1.7 Ω Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 22 μH DC Resistance Max: 5.5 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 22 nH DC Resistance Max: 370 mΩ Q: 15 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 220 nH DC Resistance Max: 500 mΩ Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 27 μH DC Resistance Max: 6.3 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 27 nH DC Resistance Max: 400 mΩ Q: 20 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 270 nH DC Resistance Max: 550 mΩ Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 1.9 Ω Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 2.1 Ω Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 33 μH DC Resistance Max: 7.1 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 33 nH DC Resistance Max: 420 mΩ Q: 20 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 330 nH DC Resistance Max: 600 mΩ Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 39 μH DC Resistance Max: 9.5 Ω Q: 20 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 39 nH DC Resistance Max: 450 mΩ Q: 20 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 390 nH DC Resistance Max: 650 mΩ Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 2.3 Ω Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 47 μH DC Resistance Max: 11.1 Ω Q: 20 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 47 nH DC Resistance Max: 500 mΩ Q: 20 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 470 nH DC Resistance Max: 680 mΩ Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 2.5 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 56 μH DC Resistance Max: 12.1 Ω Q: 20 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 56 nH DC Resistance Max: 600 mΩ Q: 20 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 560 nH DC Resistance Max: 750 mΩ Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 2.7 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 68 μH DC Resistance Max: 16.6 Ω Q: 20 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 68 nH DC Resistance Max: 650 mΩ Q: 20 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 680 nH DC Resistance Max: 850 mΩ Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 3.05 Ω Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 82 μH DC Resistance Max: 19 Ω Q: 20 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 82 nH DC Resistance Max: 750 mΩ Q: 20 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 820 nH DC Resistance Max: 1 Ω Q: 30 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1 μH Saturation Current: 400 mA DC Resistance Max: 700 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.2 μH Saturation Current: 390 mA DC Resistance Max: 750 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.5 μH Saturation Current: 370 mA DC Resistance Max: 850 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.8 μH Saturation Current: 350 mA DC Resistance Max: 900 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 μH Saturation Current: 150 mA DC Resistance Max: 2.1 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 nH Saturation Current: 450 mA DC Resistance Max: 130 mΩ Q: 15... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 μH Saturation Current: 40 mA DC Resistance Max: 10 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 nH Saturation Current: 450 mA DC Resistance Max: 440 mΩ Q: 28... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 12 μH Saturation Current: 140 mA DC Resistance Max: 2.5 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 12 nH Saturation Current: 450 mA DC Resistance Max: 140 mΩ Q: 17... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 120 μH Saturation Current: 70 mA DC Resistance Max: 11 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 120 nH Saturation Current: 450 mA DC Resistance Max: 220 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 15 μH Saturation Current: 130 mA DC Resistance Max: 2.8 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 15 nH Saturation Current: 450 mA DC Resistance Max: 160 mΩ Q: 19... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 μH Saturation Current: 70 mA DC Resistance Max: 15 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 nH Saturation Current: 450 mA DC Resistance Max: 250 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 18 μH Saturation Current: 120 mA DC Resistance Max: 3.3 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 18 nH Saturation Current: 450 mA DC Resistance Max: 180 mΩ Q: 21... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 180 μH Saturation Current: 60 mA DC Resistance Max: 17 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 180 nH Saturation Current: 450 mA DC Resistance Max: 280 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.2 μH Saturation Current: 320 mA DC Resistance Max: 1 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.7 μH Saturation Current: 290 mA DC Resistance Max: 1.1 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 22 μH Saturation Current: 110 mA DC Resistance Max: 3.7 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 22 nH Saturation Current: 450 mA DC Resistance Max: 200 mΩ Q: 23... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 220 μH Saturation Current: 50 mA DC Resistance Max: 21 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 220 nH Saturation Current: 450 mA DC Resistance Max: 320 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 27 μH Saturation Current: 80 mA DC Resistance Max: 5 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 27 nH Saturation Current: 450 mA DC Resistance Max: 220 mΩ Q: 23... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 270 μH Saturation Current: 50 mA DC Resistance Max: 28 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 270 nH Saturation Current: 450 mA DC Resistance Max: 360 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.3 μH Saturation Current: 260 mA DC Resistance Max: 1.2 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.9 μH Saturation Current: 250 mA DC Resistance Max: 1.3 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 33 μH Saturation Current: 70 mA DC Resistance Max: 5.6 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 33 nH Saturation Current: 450 mA DC Resistance Max: 240 mΩ Q: 25... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 330 μH Saturation Current: 40 mA DC Resistance Max: 34 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 330 nH Saturation Current: 450 mA DC Resistance Max: 400 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 39 μH Saturation Current: 70 mA DC Resistance Max: 6.4 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 39 nH Saturation Current: 450 mA DC Resistance Max: 270 mΩ Q: 25... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 390 nH Saturation Current: 450 mA DC Resistance Max: 450 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 4.7 μH Saturation Current: 220 mA DC Resistance Max: 1.5 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 47 μH Saturation Current: 60 mA DC Resistance Max: 7 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 47 nH Saturation Current: 450 mA DC Resistance Max: 300 mΩ Q: 26... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 470 nH Saturation Current: 450 mA DC Resistance Max: 500 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 5.6 μH Saturation Current: 200 mA DC Resistance Max: 1.6 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 56 μH Saturation Current: 60 mA DC Resistance Max: 8 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 56 nH Saturation Current: 450 mA DC Resistance Max: 330 mΩ Q: 26... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 560 nH Saturation Current: 450 mA DC Resistance Max: 550 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 6.8 μH Saturation Current: 180 mA DC Resistance Max: 1.8 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 68 μH Saturation Current: 50 mA DC Resistance Max: 9 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 68 nH Saturation Current: 450 mA DC Resistance Max: 360 mΩ Q: 27... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 680 nH Saturation Current: 450 mA DC Resistance Max: 600 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 8.2 μH Saturation Current: 170 mA DC Resistance Max: 2 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 82 μH Saturation Current: 50 mA DC Resistance Max: 10 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 82 nH Saturation Current: 450 mA DC Resistance Max: 400 mΩ Q: 27... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1210 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 820 nH Saturation Current: 450 mA DC Resistance Max: 650 mΩ Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1 μH Saturation Current: 450 mA DC Resistance Max: 500 mΩ Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.2 μH Saturation Current: 430 mA DC Resistance Max: 600 mΩ Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.5 μH Saturation Current: 410 mA DC Resistance Max: 600 mΩ Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.8 μH Saturation Current: 390 mA DC Resistance Max: 700 mΩ Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 μH Saturation Current: 250 mA DC Resistance Max: 1.6 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 μH Saturation Current: 110 mA DC Resistance Max: 8 Ω Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 nH Saturation Current: 800 mA DC Resistance Max: 200 mΩ Q: 35... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 12 μH Saturation Current: 230 mA DC Resistance Max: 2 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 120 μH Saturation Current: 110 mA DC Resistance Max: 8 Ω Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 120 nH Saturation Current: 770 mA DC Resistance Max: 200 mΩ Q: 35... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 15 μH Saturation Current: 200 mA DC Resistance Max: 2.5 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 μH Saturation Current: 110 mA DC Resistance Max: 9 Ω Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 nH Saturation Current: 730 mA DC Resistance Max: 200 mΩ Q: 35... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 18 μH Saturation Current: 190 mA DC Resistance Max: 2.8 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 180 μH Saturation Current: 100 mA DC Resistance Max: 9.5 Ω Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 180 nH Saturation Current: 700 mA DC Resistance Max: 240 mΩ Q: 35... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.2 μH Saturation Current: 380 mA DC Resistance Max: 700 mΩ Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.7 μH Saturation Current: 370 mA DC Resistance Max: 800 mΩ Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 22 μH Saturation Current: 180 mA DC Resistance Max: 3.2 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 220 μH Saturation Current: 100 mA DC Resistance Max: 10 Ω Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 220 nH Saturation Current: 670 mA DC Resistance Max: 300 mΩ Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 27 μH Saturation Current: 170 mA DC Resistance Max: 3.6 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 270 μH Saturation Current: 90 mA DC Resistance Max: 15 Ω Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 270 nH Saturation Current: 640 mA DC Resistance Max: 300 mΩ Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.3 μH Saturation Current: 360 mA DC Resistance Max: 800 mΩ Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.9 μH Saturation Current: 330 mA DC Resistance Max: 900 mΩ Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 33 μH Saturation Current: 160 mA DC Resistance Max: 4 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 330 μH Saturation Current: 90 mA DC Resistance Max: 15 Ω Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 330 nH Saturation Current: 610 mA DC Resistance Max: 300 mΩ Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 39 μH Saturation Current: 150 mA DC Resistance Max: 4.5 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 390 μH Saturation Current: 80 mA DC Resistance Max: 18 Ω Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 390 nH Saturation Current: 580 mA DC Resistance Max: 300 mΩ Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 4.7 μH Saturation Current: 320 mA DC Resistance Max: 1 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 47 μH Saturation Current: 140 mA DC Resistance Max: 5 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 470 μH Saturation Current: 60 mA DC Resistance Max: 26 Ω Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 470 nH Saturation Current: 550 mA DC Resistance Max: 320 mΩ Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 5.6 μH Saturation Current: 300 mA DC Resistance Max: 1.1 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 56 μH Saturation Current: 140 mA DC Resistance Max: 5.5 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 560 μH Saturation Current: 50 mA DC Resistance Max: 30 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 560 nH Saturation Current: 520 mA DC Resistance Max: 400 mΩ Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 6.8 μH Saturation Current: 290 mA DC Resistance Max: 1.2 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 68 μH Saturation Current: 130 mA DC Resistance Max: 6 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 680 μH Saturation Current: 50 mA DC Resistance Max: 30 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 680 nH Saturation Current: 500 mA DC Resistance Max: 400 mΩ Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 8.2 μH Saturation Current: 270 mA DC Resistance Max: 1.4 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 82 μH Saturation Current: 120 mA DC Resistance Max: 7 Ω Q: 50... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 820 μH Saturation Current: 30 mA DC Resistance Max: 43 Ω Q: 30... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 820 nH Saturation Current: 480 mA DC Resistance Max: 500 mΩ Q: 40... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1 μH Saturation Current: 1.05 A DC Resistance Max: 110 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.2 μH Saturation Current: 1 A DC Resistance Max: 120 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.5 μH Saturation Current: 950 mA DC Resistance Max: 150 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.8 μH Saturation Current: 900 mA DC Resistance Max: 160 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 μH Saturation Current: 550 mA DC Resistance Max: 500 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 μH Saturation Current: 180 mA DC Resistance Max: 4 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 12 μH Saturation Current: 500 mA DC Resistance Max: 600 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 120 μH Saturation Current: 160 mA DC Resistance Max: 4.5 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 15 μH Saturation Current: 450 mA DC Resistance Max: 700 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 μH Saturation Current: 140 mA DC Resistance Max: 6.5 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 18 μH Saturation Current: 400 mA DC Resistance Max: 800 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 180 μH Saturation Current: 120 mA DC Resistance Max: 7.5 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.2 μH Saturation Current: 850 mA DC Resistance Max: 180 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.7 μH Saturation Current: 800 mA DC Resistance Max: 200 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 22 μH Saturation Current: 370 mA DC Resistance Max: 900 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 220 μH Saturation Current: 120 mA DC Resistance Max: 9 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 27 μH Saturation Current: 330 mA DC Resistance Max: 1.2 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 270 μH Saturation Current: 100 mA DC Resistance Max: 11 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.3 μH Saturation Current: 750 mA DC Resistance Max: 220 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.9 μH Saturation Current: 700 mA DC Resistance Max: 240 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 33 μH Saturation Current: 300 mA DC Resistance Max: 1.4 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 330 μH Saturation Current: 90 mA DC Resistance Max: 13 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 39 μH Saturation Current: 280 mA DC Resistance Max: 1.6 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 4.7 μH Saturation Current: 650 mA DC Resistance Max: 270 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 47 μH Saturation Current: 260 mA DC Resistance Max: 1.9 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 5.6 μH Saturation Current: 650 mA DC Resistance Max: 300 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 56 μH Saturation Current: 240 mA DC Resistance Max: 2.2 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 6.8 μH Saturation Current: 600 mA DC Resistance Max: 350 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 68 μH Saturation Current: 220 mA DC Resistance Max: 2.6 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 8.2 μH Saturation Current: 600 mA DC Resistance Max: 400 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 82 μH Saturation Current: 200 mA DC Resistance Max: 3.5 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1 μH Saturation Current: 1.8 A DC Resistance Max: 30 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1 mH Saturation Current: 90 mA DC Resistance Max: 15 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.2 μH Saturation Current: 1.7 A DC Resistance Max: 35 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.5 μH Saturation Current: 1.6 A DC Resistance Max: 40 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.8 μH Saturation Current: 1.4 A DC Resistance Max: 50 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 μH Saturation Current: 690 mA DC Resistance Max: 210 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 μH Saturation Current: 250 mA DC Resistance Max: 1.6 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 12 μH Saturation Current: 630 mA DC Resistance Max: 250 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 120 μH Saturation Current: 230 mA DC Resistance Max: 1.9 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 15 μH Saturation Current: 580 mA DC Resistance Max: 300 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 μH Saturation Current: 210 mA DC Resistance Max: 2.2 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 18 μH Saturation Current: 530 mA DC Resistance Max: 360 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 180 μH Saturation Current: 190 mA DC Resistance Max: 2.8 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.2 μH Saturation Current: 1.3 A DC Resistance Max: 60 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.7 μH Saturation Current: 1.2 A DC Resistance Max: 70 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 22 μH Saturation Current: 480 mA DC Resistance Max: 430 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 220 μH Saturation Current: 170 mA DC Resistance Max: 3.4 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 27 μH Saturation Current: 440 mA DC Resistance Max: 520 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 270 μH Saturation Current: 160 mA DC Resistance Max: 4.2 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.3 μH Saturation Current: 1.12 A DC Resistance Max: 80 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.9 μH Saturation Current: 1.05 A DC Resistance Max: 90 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 33 μH Saturation Current: 400 mA DC Resistance Max: 620 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 330 μH Saturation Current: 140 mA DC Resistance Max: 4.9 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 39 μH Saturation Current: 370 mA DC Resistance Max: 720 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 390 μH Saturation Current: 130 mA DC Resistance Max: 5.8 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 4.7 μH Saturation Current: 950 mA DC Resistance Max: 110 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 47 μH Saturation Current: 340 mA DC Resistance Max: 850 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 470 μH Saturation Current: 120 mA DC Resistance Max: 7 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 5.6 μH Saturation Current: 880 mA DC Resistance Max: 130 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 56 μH Saturation Current: 310 mA DC Resistance Max: 1 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 560 μH Saturation Current: 110 mA DC Resistance Max: 8.5 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 6.8 μH Saturation Current: 810 mA DC Resistance Max: 150 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 68 μH Saturation Current: 290 mA DC Resistance Max: 1.2 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 680 μH Saturation Current: 100 mA DC Resistance Max: 10 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 8.2 μH Saturation Current: 750 mA DC Resistance Max: 180 mΩ Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 82 μH Saturation Current: 270 mA DC Resistance Max: 1.4 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-2220 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 820 μH Saturation Current: 90 mA DC Resistance Max: 13 Ω Q: 20... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Saturation Current: 90 mA DC Resistance Max: 3.4 Ω Q: 70... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Saturation Current: 80 mA DC Resistance Max: 3.7 Ω Q: 70... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH Saturation Current: 70 mA DC Resistance Max: 4 Ω Q: 70... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 mH Saturation Current: 70 mA DC Resistance Max: 4.5 Ω Q: 70... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 10 mH Saturation Current: 30 mA DC Resistance Max: 12.1 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 100 mH Saturation Current: 10 mA DC Resistance Max: 82 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 12 mH Saturation Current: 30 mA DC Resistance Max: 13 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 120 mH Saturation Current: 10 mA DC Resistance Max: 97 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 15 mH Saturation Current: 20 mA DC Resistance Max: 15 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 18 mH Saturation Current: 20 mA DC Resistance Max: 17 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH Saturation Current: 60 mA DC Resistance Max: 5.2 Ω Q: 70... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 mH Saturation Current: 60 mA DC Resistance Max: 5.8 Ω Q: 70... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 22 mH Saturation Current: 20 mA DC Resistance Max: 19.5 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 27 mH Saturation Current: 20 mA DC Resistance Max: 22 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 mH Saturation Current: 50 mA DC Resistance Max: 6.1 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 mH Saturation Current: 50 mA DC Resistance Max: 7.2 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 33 mH Saturation Current: 20 mA DC Resistance Max: 26 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 36 mH Saturation Current: 20 mA DC Resistance Max: 27 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 39 mH Saturation Current: 20 mA DC Resistance Max: 45 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 4.7 mH Saturation Current: 40 mA DC Resistance Max: 7.5 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 47 mH Saturation Current: 10 mA DC Resistance Max: 52 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 5.6 mH Saturation Current: 40 mA DC Resistance Max: 8.4 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 56 mH Saturation Current: 10 mA DC Resistance Max: 58 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 6.8 mH Saturation Current: 40 mA DC Resistance Max: 9.7 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 68 mH Saturation Current: 10 mA DC Resistance Max: 67 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 8.2 mH Saturation Current: 30 mA DC Resistance Max: 10.4 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 82 mH Saturation Current: 10 mA DC Resistance Max: 71 Ω Q: 100... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Saturation Current: 390 μA DC Resistance Max: 1.5 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Saturation Current: 3.9 mA DC Resistance Max: 20 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Saturation Current: 1.2 mA DC Resistance Max: 190 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 12 μH Saturation Current: 3.6 mA DC Resistance Max: 20 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Saturation Current: 1.1 mA DC Resistance Max: 210 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Saturation Current: 3.2 mA DC Resistance Max: 40 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 150 μH Saturation Current: 1 mA DC Resistance Max: 230 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Saturation Current: 2.9 mA DC Resistance Max: 40 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Saturation Current: 920 μA DC Resistance Max: 260 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 22 μH Saturation Current: 2.6 mA DC Resistance Max: 40 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Saturation Current: 830 μA DC Resistance Max: 290 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 27 μH Saturation Current: 2.4 mA DC Resistance Max: 50 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Saturation Current: 750 μA DC Resistance Max: 360 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH Saturation Current: 2.1 mA DC Resistance Max: 60 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Saturation Current: 680 μA DC Resistance Max: 510 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 39 μH Saturation Current: 2 mA DC Resistance Max: 80 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 390 μH Saturation Current: 620 μA DC Resistance Max: 690 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Saturation Current: 1.8 mA DC Resistance Max: 100 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH Saturation Current: 570 μA DC Resistance Max: 980 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Saturation Current: 1.6 mA DC Resistance Max: 110 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Saturation Current: 520 μA DC Resistance Max: 1.1 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 68 μH Saturation Current: 1.5 mA DC Resistance Max: 150 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Saturation Current: 470 μA DC Resistance Max: 1.2 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 82 μH Saturation Current: 1.4 mA DC Resistance Max: 160 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH Saturation Current: 430 μA DC Resistance Max: 1.3 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Saturation Current: 270 mA DC Resistance Max: 2.94 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Saturation Current: 240 mA DC Resistance Max: 4.04 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH Saturation Current: 220 mA DC Resistance Max: 4.7 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 mH Saturation Current: 200 mA DC Resistance Max: 5.05 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Saturation Current: 2.9 A DC Resistance Max: 50 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 10 mH Saturation Current: 80 mA DC Resistance Max: 33 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Saturation Current: 890 mA DC Resistance Max: 280 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 12 μH Saturation Current: 2.5 A DC Resistance Max: 60 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Saturation Current: 810 mA DC Resistance Max: 360 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Saturation Current: 2.2 A DC Resistance Max: 70 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 150 μH Saturation Current: 720 mA DC Resistance Max: 420 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Saturation Current: 1.9 A DC Resistance Max: 80 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Saturation Current: 660 mA DC Resistance Max: 570 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH Saturation Current: 180 mA DC Resistance Max: 6.25 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 mH Saturation Current: 160 mA DC Resistance Max: 8.72 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 22 μH Saturation Current: 1.8 A DC Resistance Max: 90 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Saturation Current: 570 mA DC Resistance Max: 630 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 27 μH Saturation Current: 1.7 A DC Resistance Max: 110 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Saturation Current: 510 mA DC Resistance Max: 880 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 mH Saturation Current: 150 mA DC Resistance Max: 10.6 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 mH Saturation Current: 140 mA DC Resistance Max: 14.2 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH Saturation Current: 1.5 A DC Resistance Max: 130 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Saturation Current: 460 mA DC Resistance Max: 1.05 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 39 μH Saturation Current: 1.3 A DC Resistance Max: 140 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 390 μH Saturation Current: 440 mA DC Resistance Max: 1.17 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 4.7 mH Saturation Current: 120 mA DC Resistance Max: 16.7 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Saturation Current: 1.3 A DC Resistance Max: 150 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH Saturation Current: 410 mA DC Resistance Max: 1.34 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 5.6 mH Saturation Current: 110 mA DC Resistance Max: 18.7 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Saturation Current: 1.2 A DC Resistance Max: 180 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Saturation Current: 360 mA DC Resistance Max: 1.72 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 6.8 mH Saturation Current: 100 mA DC Resistance Max: 21.8 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 68 μH Saturation Current: 1.1 A DC Resistance Max: 200 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Saturation Current: 330 mA DC Resistance Max: 1.96 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 8.2 mH Saturation Current: 90 mA DC Resistance Max: 28.7 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 82 μH Saturation Current: 1 A DC Resistance Max: 240 mΩ Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISR-875 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH Saturation Current: 300 mA DC Resistance Max: 2.56 Ω Operating Temperature:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Saturation Current: 50 mA DC Resistance Max: 9 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Saturation Current: 50 mA DC Resistance Max: 9 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH Saturation Current: 50 mA DC Resistance Max: 11 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 mH Saturation Current: 50 mA DC Resistance Max: 12 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 10 mH Saturation Current: 20 mA DC Resistance Max: 55 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Saturation Current: 200 mA DC Resistance Max: 2 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 12 mH Saturation Current: 20 mA DC Resistance Max: 65 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Saturation Current: 200 mA DC Resistance Max: 3 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 15 mH Saturation Current: 20 mA DC Resistance Max: 80 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 150 μH Saturation Current: 200 mA DC Resistance Max: 3 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Saturation Current: 200 mA DC Resistance Max: 3 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH Saturation Current: 50 mA DC Resistance Max: 14 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 mH Saturation Current: 50 mA DC Resistance Max: 15 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Saturation Current: 150 mA DC Resistance Max: 3 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Saturation Current: 150 mA DC Resistance Max: 3 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 mH Saturation Current: 40 mA DC Resistance Max: 25 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 mH Saturation Current: 40 mA DC Resistance Max: 30 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Saturation Current: 150 mA DC Resistance Max: 4 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 390 μH Saturation Current: 100 mA DC Resistance Max: 4 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 4.7 mH Saturation Current: 40 mA DC Resistance Max: 32 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH Saturation Current: 100 mA DC Resistance Max: 5 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 5.6 mH Saturation Current: 30 mA DC Resistance Max: 36 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Saturation Current: 100 mA DC Resistance Max: 6 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 6.8 mH Saturation Current: 30 mA DC Resistance Max: 40 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Saturation Current: 100 mA DC Resistance Max: 6 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 8.2 mH Saturation Current: 30 mA DC Resistance Max: 45 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-01 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH Saturation Current: 50 mA DC Resistance Max: 7 Ω Q: 10... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.5 A Saturation Current: 8.6 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.22 A Saturation Current: 510 mA DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 2 A Saturation Current: 3.4 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.72 A Saturation Current: 1.4 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 12 μH Temperature Rise Current: 1.9 A Saturation Current: 3.1 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Temperature Rise Current: 0.67 A Saturation Current: 1.25 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.8 A Saturation Current: 2.9 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 150 μH Temperature Rise Current: 0.61 A Saturation Current: 1.15 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 1.6 A Saturation Current: 2.66 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Temperature Rise Current: 0.54 A Saturation Current: 1.08 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 3.2 A Saturation Current: 6.3 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH Temperature Rise Current: 0.1 A Saturation Current: 200 mA DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.4 A Saturation Current: 2.4 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.5 A Saturation Current: 1 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 27 μH Temperature Rise Current: 1.3 A Saturation Current: 2.2 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Temperature Rise Current: 0.41 A Saturation Current: 900 mA DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.7 A Saturation Current: 5.4 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH Temperature Rise Current: 1.1 A Saturation Current: 2.05 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.39 A Saturation Current: 780 mA DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 39 μH Temperature Rise Current: 1.1 A Saturation Current: 1.85 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 390 μH Temperature Rise Current: 0.37 A Saturation Current: 740 mA DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 2.5 A Saturation Current: 4.6 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.99 A Saturation Current: 1.77 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH Temperature Rise Current: 0.32 A Saturation Current: 680 mA DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 0.9 A Saturation Current: 1.48 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 0.3 A Saturation Current: 640 mA DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 2.3 A Saturation Current: 4.1 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.81 A Saturation Current: 1.36 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.27 A Saturation Current: 590 mA DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.76 A Saturation Current: 1.3 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-02H Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH Temperature Rise Current: 0.24 A Saturation Current: 560 mA DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.22 A Saturation Current: 290 mA DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 2 A Saturation Current: 3 A DC Resistance... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.72 A Saturation Current: 910 mA DC Resistance... |
| << Prev | Next >> |