Abracon, LLC Fixed Inductors AISC-1008F-100G-T

Description
FIXED IND 10UH 300MA 2.95 OHM
Request a Quote Datasheet
Description
FIXED IND 10UH 300MA 2.95 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISC-1008F-100G-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 300MA 2.95 OHM

FIXED IND 10UH 300MA 2.95 OHM

Buy Now Datasheet
Fixed Inductors - 535-AISC-1008F-100G-TCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 300mA 2.95Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 300mA 2.95Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-1008F-100G-TTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 300mA 2.95Ohm Max 1008 (2520 Metric)

10µH Unshielded Wirewound Inductor 300mA 2.95Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AISC-1008F-100G-TDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1730224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details