Abracon, LLC Fixed Inductors AISC-1008-2R7G-T

Description
FIXED IND 2.7UH 290MA 3.2 OHM
Request a Quote Datasheet
Description
FIXED IND 2.7UH 290MA 3.2 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISC-1008-2R7G-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7UH 290MA 3.2 OHM

FIXED IND 2.7UH 290MA 3.2 OHM

Buy Now Datasheet
Fixed Inductors - 535-AISC-1008-2R7G-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-1008-2R7G-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-1008-2R7G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-2R7G-T
Fixed Inductors AISC-1008-2R7G-T
FIXED IND 2.7UH 290MA 3.2OHM SMD

FIXED IND 2.7UH 290MA 3.2OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AISC-1008-2R7G-TDKR-ND AISC-1008-2R7G-T
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details