Abracon, LLC Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 1.5 mH Temperature Rise Current: 0.16 A Saturation Current: 190 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 1.8 mH Temperature Rise Current: 0.16 A Saturation Current: 180 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 15 mH Temperature Rise Current: 0.04 A Saturation Current: 60 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 150 μH Temperature Rise Current: 0.51 A Saturation Current: 600 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 18 μH Temperature Rise Current: 1.28 A Saturation Current: 1.7 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 18 mH Temperature Rise Current: 0.04 A Saturation Current: 60 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 180 μH Temperature Rise Current: 0.51 A Saturation Current: 540 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 2.2 mH Temperature Rise Current: 0.16 A Saturation Current: 160 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Temperature Rise Current: 0.13 A Saturation Current: 140 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.28 A Saturation Current: 1.5 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.51 A Saturation Current: 490 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 27 μH Temperature Rise Current: 1.28 A Saturation Current: 1.4 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 270 μH Temperature Rise Current: 0.4 A Saturation Current: 450 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 3.3 mH Temperature Rise Current: 0.13 A Saturation Current: 130 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 1.28 A Saturation Current: 3.6 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 3.9 mH Temperature Rise Current: 0.1 A Saturation Current: 120 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 33 μH Temperature Rise Current: 1.01 A Saturation Current: 1.3 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.4 A Saturation Current: 400 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 39 μH Temperature Rise Current: 0.8 A Saturation Current: 1.2 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 390 μH Temperature Rise Current: 0.4 A Saturation Current: 370 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.28 A Saturation Current: 3.3 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 4.7 mH Temperature Rise Current: 0.1 A Saturation Current: 110 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.8 A Saturation Current: 1.1 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 470 μH Temperature Rise Current: 0.32 A Saturation Current: 340 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 1.28 A Saturation Current: 3 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 5.6 mH Temperature Rise Current: 0.08 A Saturation Current: 100 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 56 μH Temperature Rise Current: 0.8 A Saturation Current: 970 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 560 μH Temperature Rise Current: 0.32 A Saturation Current: 310 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.28 A Saturation Current: 2.7 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 6.8 mH Temperature Rise Current: 0.08 A Saturation Current: 90 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.8 A Saturation Current: 880 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.25 A Saturation Current: 280 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 1.28 A Saturation Current: 2.5 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 8.2 mH Temperature Rise Current: 0.07 A Saturation Current: 80 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.8 A Saturation Current: 800 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 820 μH Temperature Rise Current: 0.2 A Saturation Current: 260 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 1 mH Saturation Current: 40 mA DC Resistance Max: 17.5 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 1.2 mH Saturation Current: 40 mA DC Resistance Max: 22.1 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 1.5 mH Saturation Current: 30 mA DC Resistance Max: 26.5 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 1.8 mH Saturation Current: 30 mA DC Resistance Max: 29.9 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 10 mH Saturation Current: 10 mA DC Resistance Max: 137 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 100 μH Saturation Current: 120 mA DC Resistance Max: 3.12 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 100 mH Saturation Current: 3 mA DC Resistance Max: 678 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 12 mH Saturation Current: 10 mA DC Resistance Max: 143 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Saturation Current: 100 mA DC Resistance Max: 3.6 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 15 mH Saturation Current: 10 mA DC Resistance Max: 157 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 150 μH Saturation Current: 90 mA DC Resistance Max: 4.1 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 18 mH Saturation Current: 10 mA DC Resistance Max: 175 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 180 μH Saturation Current: 90 mA DC Resistance Max: 4.4 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 2.2 mH Saturation Current: 30 mA DC Resistance Max: 33.8 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 30 mA DC Resistance Max: 47.3 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 22 mH Saturation Current: 10 mA DC Resistance Max: 274 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 220 μH Saturation Current: 80 mA DC Resistance Max: 5 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 27 mH Saturation Current: 10 mA DC Resistance Max: 308 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 270 μH Saturation Current: 70 mA DC Resistance Max: 5.8 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 3.3 mH Saturation Current: 20 mA DC Resistance Max: 53 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 3.9 mH Saturation Current: 20 mA DC Resistance Max: 73.8 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 33 mH Saturation Current: 10 mA DC Resistance Max: 343 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 330 μH Saturation Current: 70 mA DC Resistance Max: 6.4 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 39 mH Saturation Current: 10 mA DC Resistance Max: 376 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 390 μH Saturation Current: 60 mA DC Resistance Max: 7.4 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 4.7 mH Saturation Current: 20 mA DC Resistance Max: 81.6 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 47 mH Saturation Current: 10 mA DC Resistance Max: 473 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 470 μH Saturation Current: 60 mA DC Resistance Max: 9.5 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 5.6 mH Saturation Current: 20 mA DC Resistance Max: 98.9 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 56 mH Saturation Current: 10 mA DC Resistance Max: 512 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 560 μH Saturation Current: 60 mA DC Resistance Max: 10.5 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 6.8 mH Saturation Current: 20 mA DC Resistance Max: 111 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 68 mH Saturation Current: 4 mA DC Resistance Max: 580 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 680 μH Saturation Current: 50 mA DC Resistance Max: 11.8 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 8.2 mH Saturation Current: 20 mA DC Resistance Max: 119 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 82 mH Saturation Current: 3.5 mA DC Resistance Max: 618 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 820 μH Saturation Current: 50 mA DC Resistance Max: 13 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 1 μH DC Resistance Max: 800 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 1.2 μH DC Resistance Max: 900 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 1.5 μH DC Resistance Max: 1 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 1.8 μH DC Resistance Max: 1.1 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 10 μH DC Resistance Max: 2.5 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 100 μH DC Resistance Max: 12 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 12 μH DC Resistance Max: 2.5 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 120 μH DC Resistance Max: 13 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 15 μH DC Resistance Max: 2.8 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 150 μH DC Resistance Max: 16 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 18 μH DC Resistance Max: 3.1 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 180 μH DC Resistance Max: 18 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 2.2 μH DC Resistance Max: 1.2 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 2.7 μH DC Resistance Max: 1.3 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 22 μH DC Resistance Max: 3.4 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 20 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 220 nH DC Resistance Max: 400 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 27 μH DC Resistance Max: 4.3 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 270 nH DC Resistance Max: 450 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 3.3 μH DC Resistance Max: 1.4 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 3.9 μH DC Resistance Max: 1.6 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 33 μH DC Resistance Max: 4.7 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 330 nH DC Resistance Max: 480 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 39 μH DC Resistance Max: 5.2 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 390 nH DC Resistance Max: 510 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 4.7 μH DC Resistance Max: 1.7 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 47 μH DC Resistance Max: 5.8 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 470 nH DC Resistance Max: 560 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH DC Resistance Max: 1.9 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 56 μH DC Resistance Max: 6.4 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 560 nH DC Resistance Max: 610 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 6.8 μH DC Resistance Max: 2 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 68 μH DC Resistance Max: 8.2 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 680 nH DC Resistance Max: 670 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH DC Resistance Max: 2.2 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 82 μH DC Resistance Max: 11 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 820 nH DC Resistance Max: 740 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 1 μH DC Resistance Max: 800 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 1 mH DC Resistance Max: 33 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 1.2 μH DC Resistance Max: 900 mΩ Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 1.5 μH DC Resistance Max: 1 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 1.8 μH DC Resistance Max: 1.1 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 10 μH DC Resistance Max: 2.5 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 100 μH DC Resistance Max: 7 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 12 μH DC Resistance Max: 2.5 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 120 μH DC Resistance Max: 13 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 15 μH DC Resistance Max: 2.8 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 150 μH DC Resistance Max: 15 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 18 μH DC Resistance Max: 3.1 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 180 μH DC Resistance Max: 16 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 2.2 μH DC Resistance Max: 1.2 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 2.7 μH DC Resistance Max: 1.3 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 22 μH DC Resistance Max: 3.4 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 17 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 220 nH DC Resistance Max: 400 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 27 μH DC Resistance Max: 3.8 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 270 μH DC Resistance Max: 19 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 270 nH DC Resistance Max: 430 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 3.3 μH DC Resistance Max: 1.4 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 3.9 μH DC Resistance Max: 1.6 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 33 μH DC Resistance Max: 4.1 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 330 μH DC Resistance Max: 20 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 330 nH DC Resistance Max: 480 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 39 μH DC Resistance Max: 4.5 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 390 μH DC Resistance Max: 22 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 390 nH DC Resistance Max: 510 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 4.7 μH DC Resistance Max: 1.7 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 47 μH DC Resistance Max: 4.9 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 470 μH DC Resistance Max: 24 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 470 nH DC Resistance Max: 560 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH DC Resistance Max: 1.9 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 56 μH DC Resistance Max: 5.3 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 560 μH DC Resistance Max: 26 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 560 nH DC Resistance Max: 610 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 6.8 μH DC Resistance Max: 2 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 68 μH DC Resistance Max: 5.8 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 680 μH DC Resistance Max: 28 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 680 nH DC Resistance Max: 670 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH DC Resistance Max: 2.2 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 82 μH DC Resistance Max: 6.3 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 820 μH DC Resistance Max: 30 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 820 nH DC Resistance Max: 740 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 1 μH DC Resistance Max: 150 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 1 mH DC Resistance Max: 20 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 1.2 μH DC Resistance Max: 180 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 1.5 μH DC Resistance Max: 200 mΩ Q: 45 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 1.8 μH DC Resistance Max: 230 mΩ Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 10 μH DC Resistance Max: 800 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 100 μH DC Resistance Max: 3.8 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 12 μH DC Resistance Max: 880 mΩ Q: 45 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 120 μH DC Resistance Max: 4.4 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 15 μH DC Resistance Max: 1 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 150 μH DC Resistance Max: 5 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 18 μH DC Resistance Max: 1.2 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 180 μH DC Resistance Max: 6.5 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 2.2 μH DC Resistance Max: 250 mΩ Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 2.7 μH DC Resistance Max: 280 mΩ Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 22 μH DC Resistance Max: 1.35 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 9.5 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 27 μH DC Resistance Max: 1.5 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 270 μH DC Resistance Max: 10.5 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 270 nH DC Resistance Max: 80 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 3.3 μH DC Resistance Max: 300 mΩ Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 3.9 μH DC Resistance Max: 320 mΩ Q: 45 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 33 μH DC Resistance Max: 1.7 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 330 μH DC Resistance Max: 11.6 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 330 nH DC Resistance Max: 80 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 39 μH DC Resistance Max: 2.3 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 390 μH DC Resistance Max: 13 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 390 nH DC Resistance Max: 90 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 4.7 μH DC Resistance Max: 350 mΩ Q: 45 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 47 μH DC Resistance Max: 2.6 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 470 μH DC Resistance Max: 18 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 470 nH DC Resistance Max: 100 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH DC Resistance Max: 400 mΩ Q: 45 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 56 μH DC Resistance Max: 2.9 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 560 μH DC Resistance Max: 23 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 560 nH DC Resistance Max: 110 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 6.8 μH DC Resistance Max: 450 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 68 μH DC Resistance Max: 3.2 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 680 μH DC Resistance Max: 26 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 680 nH DC Resistance Max: 120 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH DC Resistance Max: 720 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 82 μH DC Resistance Max: 3.5 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 820 μH DC Resistance Max: 20 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 820 nH DC Resistance Max: 120 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 1 μH DC Resistance Max: 190 mΩ Q: 45 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 1 mH DC Resistance Max: 14 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 1.2 μH DC Resistance Max: 200 mΩ Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 1.5 μH DC Resistance Max: 230 mΩ Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 1.8 μH DC Resistance Max: 250 mΩ Q: 55 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 10 μH DC Resistance Max: 580 mΩ Q: 85 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 100 μH DC Resistance Max: 1.8 Ω Q: 30 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 12 μH DC Resistance Max: 630 mΩ Q: 75 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 120 μH DC Resistance Max: 3.7 Ω Q: 70 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 15 μH DC Resistance Max: 720 mΩ Q: 70 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 150 μH DC Resistance Max: 4.2 Ω Q: 70 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 18 μH DC Resistance Max: 770 mΩ Q: 65 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 180 μH DC Resistance Max: 4.6 Ω Q: 70 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 2.2 μH DC Resistance Max: 280 mΩ Q: 55 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 2.7 μH DC Resistance Max: 300 mΩ Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 22 μH DC Resistance Max: 800 mΩ Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 5.1 Ω Q: 70 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 220 nH DC Resistance Max: 210 mΩ Q: 25 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 27 μH DC Resistance Max: 940 mΩ Q: 55 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 270 μH DC Resistance Max: 5.8 Ω Q: 65 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 270 nH DC Resistance Max: 240 mΩ Q: 25 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 3.3 μH DC Resistance Max: 300 mΩ Q: 65 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 3.9 μH DC Resistance Max: 400 mΩ Q: 65 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 33 μH DC Resistance Max: 1.03 Ω Q: 55 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 330 μH DC Resistance Max: 6.4 Ω Q: 65 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 330 nH DC Resistance Max: 280 mΩ Q: 25 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 39 μH DC Resistance Max: 1.12 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 390 μH DC Resistance Max: 7 Ω Q: 65 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 390 nH DC Resistance Max: 320 mΩ Q: 25 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 4.7 μH DC Resistance Max: 390 mΩ Q: 70 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 47 μH DC Resistance Max: 1.22 Ω Q: 45 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 470 μH DC Resistance Max: 7.7 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 470 nH DC Resistance Max: 360 mΩ Q: 25 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH DC Resistance Max: 430 mΩ Q: 70 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 56 μH DC Resistance Max: 1.34 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 560 μH DC Resistance Max: 8.5 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 560 nH DC Resistance Max: 410 mΩ Q: 25 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 6.8 μH DC Resistance Max: 500 mΩ Q: 75 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 68 μH DC Resistance Max: 1.47 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 680 μH DC Resistance Max: 9.4 Ω Q: 55 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 680 nH DC Resistance Max: 470 mΩ Q: 25 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH DC Resistance Max: 500 mΩ Q: 80 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 82 μH DC Resistance Max: 1.62 Ω Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 820 μH DC Resistance Max: 10.5 Ω Q: 55 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 820 nH DC Resistance Max: 170 mΩ Q: 45 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 1 μH DC Resistance Max: 100 mΩ Q: 26 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 1 mH DC Resistance Max: 27.4 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 1.2 μH DC Resistance Max: 150 mΩ Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 1.5 μH DC Resistance Max: 180 mΩ Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 1.8 μH DC Resistance Max: 200 mΩ Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 10 μH DC Resistance Max: 1.1 Ω Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 100 μH DC Resistance Max: 4.1 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 100 nH DC Resistance Max: 80 mΩ Q: 38 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 12 μH DC Resistance Max: 1.62 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 120 μH DC Resistance Max: 6.5 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 120 nH DC Resistance Max: 90 mΩ Q: 38 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 15 μH DC Resistance Max: 1.75 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 150 μH DC Resistance Max: 8.3 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 150 nH DC Resistance Max: 110 mΩ Q: 38 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 18 μH DC Resistance Max: 1.85 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 180 μH DC Resistance Max: 8.9 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 180 nH DC Resistance Max: 120 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 2.2 μH DC Resistance Max: 290 mΩ Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 2.7 μH DC Resistance Max: 400 mΩ Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 22 μH DC Resistance Max: 2 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 10.1 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 220 nH DC Resistance Max: 140 mΩ Q: 33 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 27 μH DC Resistance Max: 2.1 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 270 μH DC Resistance Max: 11 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 270 nH DC Resistance Max: 180 mΩ Q: 32 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 3.3 μH DC Resistance Max: 420 mΩ Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 3.9 μH DC Resistance Max: 600 mΩ Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 33 μH DC Resistance Max: 2.2 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 330 μH DC Resistance Max: 12.4 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 330 nH DC Resistance Max: 220 mΩ Q: 30 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 39 μH DC Resistance Max: 2.3 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 390 μH DC Resistance Max: 13.6 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 390 nH DC Resistance Max: 300 mΩ Q: 30 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 4.7 μH DC Resistance Max: 650 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 47 μH DC Resistance Max: 2.4 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 470 μH DC Resistance Max: 18.4 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 470 nH DC Resistance Max: 350 mΩ Q: 30 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH DC Resistance Max: 700 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 56 μH DC Resistance Max: 3 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 560 μH DC Resistance Max: 20.3 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 560 nH DC Resistance Max: 500 mΩ Q: 30 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 6.8 μH DC Resistance Max: 900 mΩ Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 68 μH DC Resistance Max: 3.4 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 680 μH DC Resistance Max: 22.3 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 680 nH DC Resistance Max: 600 mΩ Q: 28 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH DC Resistance Max: 1 Ω Q: 40 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 82 μH DC Resistance Max: 3.8 Ω Q: 50 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 820 μH DC Resistance Max: 25 Ω Q: 60 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 820 nH DC Resistance Max: 850 mΩ Q: 28 Operating Temperature: -25°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH DC Resistance Max: 200 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH DC Resistance Max: 220 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH DC Resistance Max: 240 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH DC Resistance Max: 270 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH DC Resistance Max: 800 mΩ Q: 5 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH DC Resistance Max: 1 Ω Q: 5 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH DC Resistance Max: 1.1 Ω Q: 5 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 18 μH DC Resistance Max: 1.3 Ω Q: 5 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH DC Resistance Max: 300 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 350 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH DC Resistance Max: 1.6 Ω Q: 5 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 27 μH DC Resistance Max: 1.7 Ω Q: 5 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH DC Resistance Max: 400 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 450 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 33 μH DC Resistance Max: 1.8 Ω Q: 5 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 39 μH DC Resistance Max: 3.35 Ω Q: 4 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH DC Resistance Max: 500 mΩ Q: 5 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 47 μH DC Resistance Max: 3.6 Ω Q: 4 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 5.6 μH DC Resistance Max: 600 mΩ Q: 5 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH DC Resistance Max: 650 mΩ Q: 5 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH DC Resistance Max: 700 mΩ Q: 5 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH DC Resistance Max: 100 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH DC Resistance Max: 100 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH DC Resistance Max: 100 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH DC Resistance Max: 120 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH DC Resistance Max: 420 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH DC Resistance Max: 500 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH DC Resistance Max: 600 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 18 μH DC Resistance Max: 800 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH DC Resistance Max: 850 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 27 μH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -55°C ~ +125°C... |
| << Prev | Next >> |