FIXED IND 390NH 470MA 1.12 OHM
390nH Unshielded Wirewound Inductor 470mA 1.12Ohm Max 1008 (2520 Metric)
390nH Unshielded Wirewound Inductor 470mA 1.12Ohm Max 1008 (2520 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 535-AISC-1008-R39G-TDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ceramic; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 2 (+/- %) |