Abracon, LLC AISC-1008HQ RF Wirewound AISC-1008HQ-33NJ-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 1.3 A DC Resistance Max: 90 mΩ Q: 75 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 1.7 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.6 mm Width: 2.1 mm Height: 1.7 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 1.3 A DC Resistance Max: 90 mΩ Q: 75 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 1.7 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.6 mm Width: 2.1 mm Height: 1.7 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008HQ RF Wirewound - AISC-1008HQ-33NJ-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008HQ RF Wirewound
AISC-1008HQ-33NJ-T
AISC-1008HQ RF Wirewound AISC-1008HQ-33NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 1.3 A DC Resistance Max: 90 mΩ Q: 75 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 1.7 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.6 mm Width: 2.1 mm Height: 1.7 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008HQ
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 33 nH
  • Temperature Rise Current: 1.3 A
  • DC Resistance Max: 90 mΩ
  • Q: 75
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 1.7 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.6 mm
  • Width: 2.1 mm
  • Height: 1.7 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12244-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12244-6-ND
Fixed Inductors 535-12244-6-ND
33nH Unshielded Wirewound Inductor 1.3A 90mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 1.3A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12244-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12244-2-ND
Fixed Inductors 535-12244-2-ND
33nH Unshielded Wirewound Inductor 1.3A 90mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 1.3A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12244-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12244-1-ND
Fixed Inductors 535-12244-1-ND
33nH Unshielded Wirewound Inductor 1.3A 90mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 1.3A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008HQ-33NJ-T 535-12244-6-ND
Product Name AISC-1008HQ RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details