Abracon, LLC AISC-1008 RF Wirewound AISC-1008-1R0J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.37 A DC Resistance Max: 1.8 Ω Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 270 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.37 A DC Resistance Max: 1.8 Ω Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 270 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008 RF Wirewound - AISC-1008-1R0J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008 RF Wirewound
AISC-1008-1R0J-T
AISC-1008 RF Wirewound AISC-1008-1R0J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.37 A DC Resistance Max: 1.8 Ω Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 270 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 1 μH
  • Temperature Rise Current: 0.37 A
  • DC Resistance Max: 1.8 Ω
  • Q: 35
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 270 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10554-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10554-1-ND
Fixed Inductors 535-10554-1-ND
1µH Unshielded Wirewound Inductor 370mA 1.8Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 370mA 1.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10554-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10554-6-ND
Fixed Inductors 535-10554-6-ND
1µH Unshielded Wirewound Inductor 370mA 1.8Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 370mA 1.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10554-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10554-2-ND
Fixed Inductors 535-10554-2-ND
1µH Unshielded Wirewound Inductor 370mA 1.8Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 370mA 1.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1uH 0.37A Inductor and Choke - 71-AISC-1008-1R0J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 0.37A Inductor and Choke
71-AISC-1008-1R0J-T
SMD 1uH 0.37A Inductor and Choke 71-AISC-1008-1R0J-T
1uH 5% SMD Inductor, Ceramic, 35Q, 0.37A, 1.8R DCR, 1008 Product overview: AISC-1008-1R0J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 0.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-1R0J-T can be used for catalog matching and distributor lookup.

1uH 5% SMD Inductor, Ceramic, 35Q, 0.37A, 1.8R DCR, 1008 Product overview: AISC-1008-1R0J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 0.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-1R0J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327430-AISC-1008-1R0J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327430-AISC-1008-1R0J-T
Inductors, Coils, Chokes - Fixed Inductors 1327430-AISC-1008-1R0J-T
Manufacturer: Abracon LLC Win Source Part Number: 1327430-AISC-1008-1R 0J-T Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Inductance: 1 µH Height - Seated (Max): 0.090" (2.29mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 35 @ 50MHz Frequency - Self Resonant: 270MHz DC Resistance (DCR): 1.8Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 370 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 535-10554-6,AISC1008 1R0JT,535-10554-1,53 5-10554-2 RoHS Status: ROHS3 Compliant

Manufacturer: Abracon LLC
Win Source Part Number: 1327430-AISC-1008-1R0J-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Inductance: 1 µH
Height - Seated (Max): 0.090" (2.29mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 35 @ 50MHz
Frequency - Self Resonant: 270MHz
DC Resistance (DCR): 1.8Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 370 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 535-10554-6,AISC10081R0JT,535-10554-1,535-10554-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - AISC-1008-1R0J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-1R0J-T
Fixed Inductors AISC-1008-1R0J-T
FIXED IND 1UH 370MA 1.8 OHM SMD

FIXED IND 1UH 370MA 1.8 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008-1R0J-T 535-10554-1-ND 71-AISC-1008-1R0J-T 1327430-AISC-1008-1R0J-T AISC-1008-1R0J-T
Product Name AISC-1008 RF Wirewound Fixed Inductors SMD 1uH 0.37A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke RF Choke
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details