Abracon, LLC Fixed Inductors AISC-1812H-151K-T

Description
150µH Unshielded Wirewound Inductor 130mA 3.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 130mA 3.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-1812H-151K-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-1812H-151K-T-ND
Fixed Inductors AISC-1812H-151K-T-ND
150µH Unshielded Wirewound Inductor 130mA 3.72Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 130mA 3.72Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number AISC-1812H-151K-T-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0402CS-47NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details