Abracon, LLC Fixed Inductors AISC-1210HS-180K-T2

Description
18µH Unshielded Wirewound Inductor 320mA 2.9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 320mA 2.9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-1210HS-180K-T2TR-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 320mA 2.9Ohm Max 1210 (3225 Metric)

18µH Unshielded Wirewound Inductor 320mA 2.9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors AISC-1210HS-180K-T2
FIXED IND 18UH 320MA 2.9 OHM SMD

FIXED IND 18UH 320MA 2.9 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1210HS-180K-T2TR-ND AISC-1210HS-180K-T2
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details