Abracon, LLC AISC-1008 RF Wirewound AISC-1008-R91J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 910 nH Temperature Rise Current: 0.38 A DC Resistance Max: 1.68 Ω Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 295 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 910 nH Temperature Rise Current: 0.38 A DC Resistance Max: 1.68 Ω Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 295 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008 RF Wirewound - AISC-1008-R91J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008 RF Wirewound
AISC-1008-R91J-T
AISC-1008 RF Wirewound AISC-1008-R91J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 910 nH Temperature Rise Current: 0.38 A DC Resistance Max: 1.68 Ω Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 295 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 910 nH
  • Temperature Rise Current: 0.38 A
  • DC Resistance Max: 1.68 Ω
  • Q: 35
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 295 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10553-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10553-6-ND
Fixed Inductors 535-10553-6-ND
910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10553-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10553-2-ND
Fixed Inductors 535-10553-2-ND
910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10553-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10553-1-ND
Fixed Inductors 535-10553-1-ND
910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

910nH Unshielded Wirewound Inductor 380mA 1.68Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-1008-R91J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-R91J-T
Fixed Inductors AISC-1008-R91J-T
FIXED IND 910NH 380MA 1.68OHM SM

FIXED IND 910NH 380MA 1.68OHM SM

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008-R91J-T 535-10553-6-ND AISC-1008-R91J-T
Product Name AISC-1008 RF Wirewound Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.9100 microH 0.9100 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details