Abracon, LLC AISC-1210 RF Wirewound AISC-1210-12NJ-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1 A DC Resistance Max: 80 mΩ Q: 40 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 3.2 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1 A DC Resistance Max: 80 mΩ Q: 40 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 3.2 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1210 RF Wirewound - AISC-1210-12NJ-T - Abracon, LLC
Spicewood, TX, United States
AISC-1210 RF Wirewound
AISC-1210-12NJ-T
AISC-1210 RF Wirewound AISC-1210-12NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1 A DC Resistance Max: 80 mΩ Q: 40 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 3.2 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1210
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 12 nH
  • Temperature Rise Current: 1 A
  • DC Resistance Max: 80 mΩ
  • Q: 40
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 3.2 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.65 mm
  • Width: 2.95 mm
  • Height: 2.7 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISC-1210-12NJ-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-1210-12NJ-T-ND
Fixed Inductors AISC-1210-12NJ-T-ND
12nH Unshielded Wirewound Inductor 1A 80mOhm Max Nonstandard

12nH Unshielded Wirewound Inductor 1A 80mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1210-12NJ-T AISC-1210-12NJ-T-ND
Product Name AISC-1210 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details