Abracon, LLC Fixed Inductors AISC-0805-R22J-T

Description
220nH Unshielded Wirewound Inductor 400mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 400mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10505-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10505-6-ND
Fixed Inductors 535-10505-6-ND
220nH Unshielded Wirewound Inductor 400mA 1.1Ohm Max 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 400mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10505-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10505-1-ND
Fixed Inductors 535-10505-1-ND
220nH Unshielded Wirewound Inductor 400mA 1.1Ohm Max 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 400mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10505-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10505-2-ND
Fixed Inductors 535-10505-2-ND
220nH Unshielded Wirewound Inductor 400mA 1.1Ohm Max 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 400mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Wirewound Inductor 220Nh 400Ma 5% 850Mhz; Inductance Abracon - 14N4379 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 220Nh 400Ma 5% 850Mhz; Inductance Abracon
14N4379
Wirewound Inductor 220Nh 400Ma 5% 850Mhz; Inductance Abracon 14N4379
WIREWOUND INDUCTOR 220NH 400MA 5% 850MHZ; Inductance:220nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:850MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 220NH 400MA 5% 850MHZ; Inductance:220nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:850MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes

Supplier's Site
Wirewound Inductor 220Nh 400Ma 5% 850Mhz; Core Material Abracon - 14N4380 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 220Nh 400Ma 5% 850Mhz; Core Material Abracon
14N4380
Wirewound Inductor 220Nh 400Ma 5% 850Mhz; Core Material Abracon 14N4380
WIREWOUND INDUCTOR 220NH 400MA 5% 850MHZ; Core Material:Ceramic; DC Current Rating:400mA; DC Resistance Max:0.7ohm; Inductance:220nH; Inductance Tolerance:± 5%; Inductor Case Style:0805; No. of Pins:2; Package / Case:0805 RoHS Compliant: Yes

WIREWOUND INDUCTOR 220NH 400MA 5% 850MHZ; Core Material:Ceramic; DC Current Rating:400mA; DC Resistance Max:0.7ohm; Inductance:220nH; Inductance Tolerance:± 5%; Inductor Case Style:0805; No. of Pins:2; Package / Case:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10505-6-ND 14N4379 14N4380
Product Name Fixed Inductors Wirewound Inductor 220Nh 400Ma 5% 850Mhz; Inductance Abracon Wirewound Inductor 220Nh 400Ma 5% 850Mhz; Core Material Abracon
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details