Abracon, LLC Fixed Inductors AISC-1812H-681K-T

Description
680µH Unshielded Wirewound Inductor 65mA 14.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 65mA 14.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-1812H-681K-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-1812H-681K-T-ND
Fixed Inductors AISC-1812H-681K-T-ND
680µH Unshielded Wirewound Inductor 65mA 14.6Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 65mA 14.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number AISC-1812H-681K-T-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data