Abracon, LLC AISC-0805 RF Wirewound AISC-0805-R0082K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Temperature Rise Current: 0.6 A DC Resistance Max: 190 mΩ Q: 40 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 4.6 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Temperature Rise Current: 0.6 A DC Resistance Max: 190 mΩ Q: 40 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 4.6 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0805 RF Wirewound - AISC-0805-R0082K-T - Abracon, LLC
Spicewood, TX, United States
AISC-0805 RF Wirewound
AISC-0805-R0082K-T
AISC-0805 RF Wirewound AISC-0805-R0082K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Temperature Rise Current: 0.6 A DC Resistance Max: 190 mΩ Q: 40 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 4.6 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0805
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 8.2 nH
  • Temperature Rise Current: 0.6 A
  • DC Resistance Max: 190 mΩ
  • Q: 40
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • SRF: 4.6 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.29 mm
  • Width: 1.73 mm
  • Height: 1.55 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-0805-R0082K-T
Product Name AISC-0805 RF Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0082 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details