Abracon, LLC AISC-1008 RF Wirewound AISC-1008-1R5J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.33 A DC Resistance Max: 2.3 Ω Q: 28 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 150 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.33 A DC Resistance Max: 2.3 Ω Q: 28 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 150 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008 RF Wirewound - AISC-1008-1R5J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008 RF Wirewound
AISC-1008-1R5J-T
AISC-1008 RF Wirewound AISC-1008-1R5J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.33 A DC Resistance Max: 2.3 Ω Q: 28 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 150 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 0.33 A
  • DC Resistance Max: 2.3 Ω
  • Q: 28
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 150 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10556-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10556-2-ND
Fixed Inductors 535-10556-2-ND
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)

1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - AISC-1008-1R5J-T
1000757-AISC-1008-1R5J-T
Fixed Inductors - AISC-1008-1R5J-T 1000757-AISC-1008-1R5J-T
Manufacturer: Abracon LLC Win Source Part Number: 1000757-AISC-1008-1R 5J-T Packaging: Reel - TR Type: Wirewound Current Rating: 330mA Inductance: 1.5μH Height - Seated (Max): 0.090" (2.29mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 28 @ 50MHz Frequency - Self Resonant: 150MHz Frequency - Test: 7.9MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.3 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Abracon LLC
Win Source Part Number: 1000757-AISC-1008-1R5J-T
Packaging: Reel - TR
Type: Wirewound
Current Rating: 330mA
Inductance: 1.5μH
Height - Seated (Max): 0.090" (2.29mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 28 @ 50MHz
Frequency - Self Resonant: 150MHz
Frequency - Test: 7.9MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.3 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1.5uH 0.33A Inductor and Choke - 71-AISC-1008-1R5J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 0.33A Inductor and Choke
71-AISC-1008-1R5J-T
SMD 1.5uH 0.33A Inductor and Choke 71-AISC-1008-1R5J-T
1.5uH 5% SMD Inductor, Ceramic, 2.3R DCR, 0.33A, 1008 Product overview: AISC-1008-1R5J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 0.33A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-1R5J-T can be used for catalog matching and distributor lookup.

1.5uH 5% SMD Inductor, Ceramic, 2.3R DCR, 0.33A, 1008 Product overview: AISC-1008-1R5J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 0.33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 0.33A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-1R5J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AISC-1008-1R5J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-1R5J-T
Fixed Inductors AISC-1008-1R5J-T
FIXED IND 1.5UH 330MA 2.3OHM SMD

FIXED IND 1.5UH 330MA 2.3OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008-1R5J-T 535-10556-2-ND 1000757-AISC-1008-1R5J-T 71-AISC-1008-1R5J-T AISC-1008-1R5J-T
Product Name AISC-1008 RF Wirewound Fixed Inductors Fixed Inductors - AISC-1008-1R5J-T SMD 1.5uH 0.33A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke RF Choke
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers