Abracon, LLC AISC-0805 RF Wirewound AISC-0805-R15K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.4 A DC Resistance Max: 560 mΩ Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 920 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.4 A DC Resistance Max: 560 mΩ Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 920 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0805 RF Wirewound - AISC-0805-R15K-T - Abracon, LLC
Spicewood, TX, United States
AISC-0805 RF Wirewound
AISC-0805-R15K-T
AISC-0805 RF Wirewound AISC-0805-R15K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.4 A DC Resistance Max: 560 mΩ Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 920 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0805
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 150 nH
  • Temperature Rise Current: 0.4 A
  • DC Resistance Max: 560 mΩ
  • Q: 50
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • SRF: 920 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.29 mm
  • Width: 1.73 mm
  • Height: 1.55 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-0805-R15K-T
Product Name AISC-0805 RF Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details