Abracon, LLC AISC-1210HS RF Wirewound AISC-1210HS-150J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.35 A Saturation Current: 400 mA DC Resistance Max: 1.9 Ω Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 32 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 2.5 mm Height: 1.3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.35 A Saturation Current: 400 mA DC Resistance Max: 1.9 Ω Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 32 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 2.5 mm Height: 1.3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1210HS RF Wirewound - AISC-1210HS-150J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1210HS RF Wirewound
AISC-1210HS-150J-T
AISC-1210HS RF Wirewound AISC-1210HS-150J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.35 A Saturation Current: 400 mA DC Resistance Max: 1.9 Ω Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 32 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 2.5 mm Height: 1.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1210HS
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 15 μH
  • Temperature Rise Current: 0.35 A
  • Saturation Current: 400 mA
  • DC Resistance Max: 1.9 Ω
  • Q: 10
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 32 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-1210HS-150J-T
Product Name AISC-1210HS RF Wirewound
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N2 0402DC-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details