Abracon, LLC Fixed Inductors AISC-0805-R62J-T

Description
620nH Unshielded Wirewound Inductor 200mA 1.95Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
620nH Unshielded Wirewound Inductor 200mA 1.95Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISC-0805-R62J-TTR-ND - DigiKey
Thief River Falls, MN, United States
620nH Unshielded Wirewound Inductor 200mA 1.95Ohm Max 0805 (2012 Metric)

620nH Unshielded Wirewound Inductor 200mA 1.95Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AISC-0805-R62J-TTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226122KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details