Abracon, LLC AISC-1210 RF Wirewound AISC-1210-5R6J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 0.25 A DC Resistance Max: 5 Ω Q: 15 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 50 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 0.25 A DC Resistance Max: 5 Ω Q: 15 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 50 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1210 RF Wirewound - AISC-1210-5R6J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1210 RF Wirewound
AISC-1210-5R6J-T
AISC-1210 RF Wirewound AISC-1210-5R6J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 0.25 A DC Resistance Max: 5 Ω Q: 15 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 50 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1210
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 5.6 μH
  • Temperature Rise Current: 0.25 A
  • DC Resistance Max: 5 Ω
  • Q: 15
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 50 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.65 mm
  • Width: 2.95 mm
  • Height: 2.7 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISC-1210-5R6J-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-1210-5R6J-T-ND
Fixed Inductors AISC-1210-5R6J-T-ND
5.6µH Unshielded Wirewound Inductor 250mA 5Ohm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 250mA 5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1210-5R6J-T AISC-1210-5R6J-T-ND
Product Name AISC-1210 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers