Abracon, LLC AISC-2220H Wirewound (Unshielded) AISC-2220H-470M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.8 A DC Resistance Max: 560 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 10 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.8 A DC Resistance Max: 560 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 10 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-2220H Wirewound (Unshielded) - AISC-2220H-470M-T - Abracon, LLC
Spicewood, TX, United States
AISC-2220H Wirewound (Unshielded)
AISC-2220H-470M-T
AISC-2220H Wirewound (Unshielded) AISC-2220H-470M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.8 A DC Resistance Max: 560 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 10 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-2220H
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 0.8 A
  • DC Resistance Max: 560 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 10 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5 mm
  • Height: 4.7 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-2220H-470M-T
Product Name AISC-2220H Wirewound (Unshielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details