Abracon, LLC AISC-1210HS RF Wirewound AISC-1210HS-2R7J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.7 A Saturation Current: 750 mA DC Resistance Max: 600 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 120 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 2.5 mm Height: 1.3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.7 A Saturation Current: 750 mA DC Resistance Max: 600 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 120 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 2.5 mm Height: 1.3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1210HS RF Wirewound - AISC-1210HS-2R7J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1210HS RF Wirewound
AISC-1210HS-2R7J-T
AISC-1210HS RF Wirewound AISC-1210HS-2R7J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210HS Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.7 A Saturation Current: 750 mA DC Resistance Max: 600 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 120 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 2.5 mm Height: 1.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1210HS
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 2.7 μH
  • Temperature Rise Current: 0.7 A
  • Saturation Current: 750 mA
  • DC Resistance Max: 600 mΩ
  • Q: 10
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 120 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-1210HS-2R7J-T
Product Name AISC-1210HS RF Wirewound
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers