Abracon, LLC Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 19
Product Name Notes
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 20 mA DC Resistance Max: 900 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH Saturation Current: 20 mA DC Resistance Max: 1.2 Ω Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Saturation Current: 20 mA DC Resistance Max: 1.2 Ω Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH Saturation Current: 20 mA DC Resistance Max: 1.45 Ω Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 10 mA DC Resistance Max: 1.75 Ω Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 10 mA DC Resistance Max: 2 Ω Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 30 mA DC Resistance Max: 600 mΩ Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH Saturation Current: 30 mA DC Resistance Max: 800 mΩ Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Saturation Current: 30 mA DC Resistance Max: 800 mΩ Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH Saturation Current: 30 mA DC Resistance Max: 950 mΩ Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 3 mA DC Resistance Max: 1.85 Ω Q: 30 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH Saturation Current: 3 mA DC Resistance Max: 2.1 Ω Q: 30 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 120 nH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH Saturation Current: 1 mA DC Resistance Max: 1.7 Ω Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 150 nH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 18 μH Saturation Current: 1 mA DC Resistance Max: 1.85 Ω Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 180 nH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 20 mA DC Resistance Max: 1.15 Ω Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 20 mA DC Resistance Max: 1.35 Ω Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH Saturation Current: 1 mA DC Resistance Max: 2.1 Ω Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Saturation Current: 50 mA DC Resistance Max: 800 mΩ Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 27 μH Saturation Current: 1 mA DC Resistance Max: 2.75 Ω Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 270 nH Saturation Current: 50 mA DC Resistance Max: 800 mΩ Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Saturation Current: 20 mA DC Resistance Max: 1.55 Ω Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH Saturation Current: 20 mA DC Resistance Max: 1.7 Ω Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Saturation Current: 40 mA DC Resistance Max: 850 mΩ Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 390 nH Saturation Current: 40 mA DC Resistance Max: 1 Ω Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 20 mA DC Resistance Max: 2.1 Ω Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 47 nH Saturation Current: 50 mA DC Resistance Max: 300 mΩ Q: 10 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 40 mA DC Resistance Max: 1.35 Ω Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 5.6 μH Saturation Current: 10 mA DC Resistance Max: 1.55 Ω Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 56 nH Saturation Current: 50 mA DC Resistance Max: 300 mΩ Q: 10 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 560 nH Saturation Current: 40 mA DC Resistance Max: 1.55 Ω Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH Saturation Current: 10 mA DC Resistance Max: 1.7 Ω Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 68 nH Saturation Current: 50 mA DC Resistance Max: 300 mΩ Q: 10 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Saturation Current: 40 mA DC Resistance Max: 1.7 Ω Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH Saturation Current: 4 mA DC Resistance Max: 2.1 Ω Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 82 nH Saturation Current: 50 mA DC Resistance Max: 300 mΩ Q: 10 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 820 nH Saturation Current: 40 mA DC Resistance Max: 2.1 Ω Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603HC Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.6 A Saturation Current: 80 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603HC Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.5 A Saturation Current: 60 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 50 mA DC Resistance Max: 400 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 20 mA DC Resistance Max: 1.15 Ω Q: 55 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH Saturation Current: 20 mA DC Resistance Max: 1.25 Ω Q: 55 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 120 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH Saturation Current: 10 mA DC Resistance Max: 800 mΩ Q: 40 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 150 nH Saturation Current: 250 mA DC Resistance Max: 400 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 18 μH Saturation Current: 10 mA DC Resistance Max: 900 mΩ Q: 40 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 180 nH Saturation Current: 250 mA DC Resistance Max: 400 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 30 mA DC Resistance Max: 650 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 30 mA DC Resistance Max: 750 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH Saturation Current: 10 mA DC Resistance Max: 1.1 Ω Q: 40 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Saturation Current: 250 mA DC Resistance Max: 500 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 27 μH Saturation Current: 10 mA DC Resistance Max: 1.15 Ω Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 270 nH Saturation Current: 250 mA DC Resistance Max: 500 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Saturation Current: 30 mA DC Resistance Max: 800 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH Saturation Current: 30 mA DC Resistance Max: 900 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 33 μH Saturation Current: 10 mA DC Resistance Max: 1.25 Ω Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Saturation Current: 250 mA DC Resistance Max: 550 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 39 μH Saturation Current: 4 mA DC Resistance Max: 1.5 Ω Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 390 nH Saturation Current: 200 mA DC Resistance Max: 650 mΩ Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 30 mA DC Resistance Max: 1 Ω Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 47 nH Saturation Current: 300 mA DC Resistance Max: 200 mΩ Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 200 mA DC Resistance Max: 650 mΩ Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 5.6 μH Saturation Current: 20 mA DC Resistance Max: 900 mΩ Q: 55 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 56 nH Saturation Current: 300 mA DC Resistance Max: 200 mΩ Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 560 nH Saturation Current: 150 mA DC Resistance Max: 750 mΩ Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH Saturation Current: 20 mA DC Resistance Max: 1 Ω Q: 55 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 68 nH Saturation Current: 300 mA DC Resistance Max: 200 mΩ Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Saturation Current: 150 mA DC Resistance Max: 800 mΩ Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH Saturation Current: 20 mA DC Resistance Max: 1.1 Ω Q: 55 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 82 nH Saturation Current: 300 mA DC Resistance Max: 200 mΩ Q: 15 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 820 nH Saturation Current: 150 mA DC Resistance Max: 1 Ω Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805HC Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 1.3 A DC Resistance Max: 110 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805HC Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Saturation Current: 1.1 A DC Resistance Max: 160 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805HC Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 1 A DC Resistance Max: 300 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805HC Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 900 mA DC Resistance Max: 200 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805HC Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Saturation Current: 900 mA DC Resistance Max: 200 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805HC Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 800 mA DC Resistance Max: 250 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1008HC Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.3 A Saturation Current: 1.6 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1008HC Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.27 A Saturation Current: 1.5 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1008HC Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.25 A Saturation Current: 1.3 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1008HC Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.2 A Saturation Current: 1.2 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1008HC Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.15 A Saturation Current: 1.1 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 100 mA DC Resistance Max: 400 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH Saturation Current: 100 mA DC Resistance Max: 500 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 30 mA DC Resistance Max: 1 Ω Q: 50 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 250 mA DC Resistance Max: 250 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH Saturation Current: 20 mA DC Resistance Max: 1.05 Ω Q: 50 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 120 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH Saturation Current: 10 mA DC Resistance Max: 700 mΩ Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 150 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 18 μH Saturation Current: 10 mA DC Resistance Max: 700 mΩ Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 180 nH Saturation Current: 250 mA DC Resistance Max: 400 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH Saturation Current: 10 mA DC Resistance Max: 900 mΩ Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Saturation Current: 250 mA DC Resistance Max: 400 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 27 μH Saturation Current: 10 mA DC Resistance Max: 900 mΩ Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 270 nH Saturation Current: 250 mA DC Resistance Max: 500 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Saturation Current: 50 mA DC Resistance Max: 700 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH Saturation Current: 50 mA DC Resistance Max: 800 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 33 μH Saturation Current: 10 mA DC Resistance Max: 1.05 Ω Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Saturation Current: 250 mA DC Resistance Max: 600 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 39 μH Saturation Current: 10 mA DC Resistance Max: 3 Ω Q: 40 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 390 nH Saturation Current: 200 mA DC Resistance Max: 500 mΩ Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 50 mA DC Resistance Max: 900 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 47 μH Saturation Current: 10 mA DC Resistance Max: 3.4 Ω Q: 40 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 47 nH Saturation Current: 300 mA DC Resistance Max: 150 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 200 mA DC Resistance Max: 600 mΩ Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 5.6 μH Saturation Current: 30 mA DC Resistance Max: 700 mΩ Q: 50 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 560 nH Saturation Current: 150 mA DC Resistance Max: 700 mΩ Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH Saturation Current: 30 mA DC Resistance Max: 800 mΩ Q: 50 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 68 nH Saturation Current: 300 mA DC Resistance Max: 250 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Saturation Current: 150 mA DC Resistance Max: 800 mΩ Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH Saturation Current: 30 mA DC Resistance Max: 900 mΩ Q: 50 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 820 nH Saturation Current: 150 mA DC Resistance Max: 900 mΩ Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1 μH Temperature Rise Current: 9 A Saturation Current: 87 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 9 A Saturation Current: 68 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 9 A Saturation Current: 56 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 9 A Saturation Current: 56 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 9 A Saturation Current: 21.2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Temperature Rise Current: 2.8 A Saturation Current: 7.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 12 μH Temperature Rise Current: 9 A Saturation Current: 19 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Temperature Rise Current: 2 A Saturation Current: 5.8 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Temperature Rise Current: 7.2 A Saturation Current: 17.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 150 μH Temperature Rise Current: 1.6 A Saturation Current: 5.6 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 7.2 A Saturation Current: 16.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Temperature Rise Current: 1.6 A Saturation Current: 5.1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 9 A Saturation Current: 47 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 9 A Saturation Current: 47 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 22 μH Temperature Rise Current: 5.5 A Saturation Current: 15.8 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Temperature Rise Current: 1.6 A Saturation Current: 4.3 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 27 μH Temperature Rise Current: 4.5 A Saturation Current: 14.4 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Temperature Rise Current: 1.6 A Saturation Current: 4.1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 9 A Saturation Current: 40 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 9 A Saturation Current: 36 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH Temperature Rise Current: 4 A Saturation Current: 13.2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Temperature Rise Current: 1.3 A Saturation Current: 3.8 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 39 μH Temperature Rise Current: 4 A Saturation Current: 11.8 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 390 μH Temperature Rise Current: 1 A Saturation Current: 3.3 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 9 A Saturation Current: 32 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 42 μH Temperature Rise Current: 3.8 A Saturation Current: 11.3 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 2.8 A Saturation Current: 11 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH Temperature Rise Current: 0.8 A Saturation Current: 3.2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 9 A Saturation Current: 29 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 2.8 A Saturation Current: 10 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 0.8 A Saturation Current: 2.9 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 9 A Saturation Current: 26 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 68 μH Temperature Rise Current: 2.8 A Saturation Current: 8.9 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.8 A Saturation Current: 2.9 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 9 A Saturation Current: 24.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 82 μH Temperature Rise Current: 2.8 A Saturation Current: 8.2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 1 μH Temperature Rise Current: 11.4 A Saturation Current: 108 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 1 A Saturation Current: 3.1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 11.4 A Saturation Current: 108 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Temperature Rise Current: 0.8 A Saturation Current: 2.7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 11.4 A Saturation Current: 83 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH Temperature Rise Current: 0.8 A Saturation Current: 2.4 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 11.4 A Saturation Current: 68 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 mH Temperature Rise Current: 0.8 A Saturation Current: 2.2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 11.4 A Saturation Current: 30 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Temperature Rise Current: 4 A Saturation Current: 10 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 12 μH Temperature Rise Current: 11.4 A Saturation Current: 27 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Temperature Rise Current: 4 A Saturation Current: 9.4 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Temperature Rise Current: 9 A Saturation Current: 25 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 150 μH Temperature Rise Current: 4 A Saturation Current: 8.6 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 7.2 A Saturation Current: 22 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Temperature Rise Current: 4 A Saturation Current: 7.8 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 11.4 A Saturation Current: 68 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH Temperature Rise Current: 0.8 A Saturation Current: 2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 11.4 A Saturation Current: 58 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 22 μH Temperature Rise Current: 7.2 A Saturation Current: 21 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Temperature Rise Current: 2.8 A Saturation Current: 7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 27 μH Temperature Rise Current: 5.5 A Saturation Current: 20 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Temperature Rise Current: 2 A Saturation Current: 6.3 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 11.4 A Saturation Current: 58 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 11.4 A Saturation Current: 50 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH Temperature Rise Current: 5.5 A Saturation Current: 18 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Temperature Rise Current: 1.6 A Saturation Current: 5.2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 39 μH Temperature Rise Current: 5.5 A Saturation Current: 17 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 390 μH Temperature Rise Current: 1.6 A Saturation Current: 4.9 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 11.4 A Saturation Current: 50 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 5.5 A Saturation Current: 15 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH Temperature Rise Current: 1.6 A Saturation Current: 4.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 11.4 A Saturation Current: 44 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 5.5 A Saturation Current: 13 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 1.6 A Saturation Current: 4.1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 11.4 A Saturation Current: 39 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 68 μH Temperature Rise Current: 4.8 A Saturation Current: 12 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Temperature Rise Current: 1.6 A Saturation Current: 3.7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 11.4 A Saturation Current: 36 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 82 μH Temperature Rise Current: 4.8 A Saturation Current: 11 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH Temperature Rise Current: 1.3 A Saturation Current: 3.4 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 1 μH Temperature Rise Current: 21 A Saturation Current: 116 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 2 A Saturation Current: 4.1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 21 A Saturation Current: 116 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Temperature Rise Current: 2 A Saturation Current: 3.7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 21 A Saturation Current: 116 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH Temperature Rise Current: 2 A Saturation Current: 3.4 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 21 A Saturation Current: 90 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 mH Temperature Rise Current: 1.6 A Saturation Current: 2.8 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 17 A Saturation Current: 38 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Temperature Rise Current: 9 A Saturation Current: 13 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 12 μH Temperature Rise Current: 13.5 A Saturation Current: 35 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Temperature Rise Current: 7.2 A Saturation Current: 12 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Temperature Rise Current: 13.5 A Saturation Current: 32 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 150 μH Temperature Rise Current: 5.5 A Saturation Current: 10 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 13.5 A Saturation Current: 29 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Temperature Rise Current: 5.5 A Saturation Current: 9.7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 19 mH Temperature Rise Current: 0.5 A Saturation Current: 1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 21 A Saturation Current: 90 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH Temperature Rise Current: 1.3 A Saturation Current: 2.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 21 A Saturation Current: 74 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 mH Temperature Rise Current: 1.3 A Saturation Current: 2.3 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 22 μH Temperature Rise Current: 13.5 A Saturation Current: 25 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Temperature Rise Current: 5.5 A Saturation Current: 8.7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 27 μH Temperature Rise Current: 13.5 A Saturation Current: 23 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Temperature Rise Current: 4.5 A Saturation Current: 7.9 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 21 A Saturation Current: 74 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 mH Temperature Rise Current: 1.3 A Saturation Current: 2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 21 A Saturation Current: 62 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 mH Temperature Rise Current: 1 A Saturation Current: 1.8 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH Temperature Rise Current: 13.5 A Saturation Current: 20 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Temperature Rise Current: 4.5 A Saturation Current: 7.1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 39 μH Temperature Rise Current: 11.4 A Saturation Current: 19 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 390 μH Temperature Rise Current: 4 A Saturation Current: 6.7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 21 A Saturation Current: 54 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 4.7 mH Temperature Rise Current: 1 A Saturation Current: 1.7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 9 A Saturation Current: 19 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH Temperature Rise Current: 4 A Saturation Current: 6 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 21 A Saturation Current: 54 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 9 A Saturation Current: 17 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 4 A Saturation Current: 5.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 21 A Saturation Current: 47 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 68 μH Temperature Rise Current: 9 A Saturation Current: 15 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Temperature Rise Current: 2.8 A Saturation Current: 5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 21 A Saturation Current: 42 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 82 μH Temperature Rise Current: 9 A Saturation Current: 14 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH Temperature Rise Current: 2 A Saturation Current: 4.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1 μH Temperature Rise Current: 11.4 A Saturation Current: 108 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 1 A Saturation Current: 3.1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 11.4 A Saturation Current: 108 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Temperature Rise Current: 0.8 A Saturation Current: 2.7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 11.4 A Saturation Current: 83 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH Temperature Rise Current: 0.8 A Saturation Current: 2.4 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 11.4 A Saturation Current: 68 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 mH Temperature Rise Current: 0.8 A Saturation Current: 2.2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 11.4 A Saturation Current: 30 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Temperature Rise Current: 4 A Saturation Current: 10.4 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 12 μH Temperature Rise Current: 11.4 A Saturation Current: 27 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Temperature Rise Current: 4 A Saturation Current: 9.4 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Temperature Rise Current: 9 A Saturation Current: 25 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 150 μH Temperature Rise Current: 4 A Saturation Current: 8.6 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 7.2 A Saturation Current: 22 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Temperature Rise Current: 4 A Saturation Current: 7.8 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 11.4 A Saturation Current: 68 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH Temperature Rise Current: 0.8 A Saturation Current: 2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 11.4 A Saturation Current: 58 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 22 μH Temperature Rise Current: 7.2 A Saturation Current: 21 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Temperature Rise Current: 2.8 A Saturation Current: 7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 27 μH Temperature Rise Current: 5.5 A Saturation Current: 20.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Temperature Rise Current: 2 A Saturation Current: 6.3 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 11.4 A Saturation Current: 58 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 11.4 A Saturation Current: 50 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH Temperature Rise Current: 5.5 A Saturation Current: 18.6 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Temperature Rise Current: 1.6 A Saturation Current: 5.2 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 39 μH Temperature Rise Current: 5.5 A Saturation Current: 17 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 390 μH Temperature Rise Current: 1.6 A Saturation Current: 4.9 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 11.4 A Saturation Current: 50 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 5.5 A Saturation Current: 15.1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH Temperature Rise Current: 1.6 A Saturation Current: 4.5 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 11.4 A Saturation Current: 44 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 5.5 A Saturation Current: 13.6 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 1.6 A Saturation Current: 4.1 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 11.4 A Saturation Current: 39 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 68 μH Temperature Rise Current: 4.8 A Saturation Current: 12.7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Temperature Rise Current: 1.6 A Saturation Current: 3.7 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 82 μH Temperature Rise Current: 4.8 A Saturation Current: 11.3 A DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH Temperature Rise Current: 1.3 A Saturation Current: 3.4 A DC Resistance...

<< Prev Next >>