FIXED IND 220NH 400MA 1.1 OHM
220nH Unshielded Wirewound Inductor 400mA 1.1Ohm Max 0805 (2012 Metric)
220nH Unshielded Wirewound Inductor 400mA 1.1Ohm Max 0805 (2012 Metric)
FIXED IND 220NH 400MA 1.1OHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-AISC-0805-R22G-TDKR-ND | AISC-0805-R22G-T |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic |
| Configuration | Fixed | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |