Abracon, LLC AISC-1206 RF Wirewound AISC-1206-1R2J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.15 A DC Resistance Max: 3.2 Ω Q: 45 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 380 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.15 A DC Resistance Max: 3.2 Ω Q: 45 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 380 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1206 RF Wirewound - AISC-1206-1R2J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1206 RF Wirewound
AISC-1206-1R2J-T
AISC-1206 RF Wirewound AISC-1206-1R2J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.15 A DC Resistance Max: 3.2 Ω Q: 45 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 380 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1206
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 1.2 μH
  • Temperature Rise Current: 0.15 A
  • DC Resistance Max: 3.2 Ω
  • Q: 45
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 380 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.56 mm
  • Width: 2.16 mm
  • Height: 1.52 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISC-1206-1R2J-TTR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Wirewound Inductor 300mA 3.2Ohm Max Nonstandard

1.2µH Unshielded Wirewound Inductor 300mA 3.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AISC-1206-1R2J-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2UH 300MA 3.2 OHM

FIXED IND 1.2UH 300MA 3.2 OHM

Buy Now Datasheet
Fixed Inductors - 535-AISC-1206-1R2J-TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2UH 300MA 3.2 OHM

FIXED IND 1.2UH 300MA 3.2 OHM

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1206-1R2J-T 535-AISC-1206-1R2J-TTR-ND
Product Name AISC-1206 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details