Abracon, LLC AISC-0805 RF Wirewound AISC-0805-R027K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.5 A DC Resistance Max: 250 mΩ Q: 55 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 2.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.5 A DC Resistance Max: 250 mΩ Q: 55 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 2.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0805 RF Wirewound - AISC-0805-R027K-T - Abracon, LLC
Spicewood, TX, United States
AISC-0805 RF Wirewound
AISC-0805-R027K-T
AISC-0805 RF Wirewound AISC-0805-R027K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.5 A DC Resistance Max: 250 mΩ Q: 55 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 2.5 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0805
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 27 nH
  • Temperature Rise Current: 0.5 A
  • DC Resistance Max: 250 mΩ
  • Q: 55
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • SRF: 2.5 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.29 mm
  • Width: 1.73 mm
  • Height: 1.55 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-0805-R027K-T
Product Name AISC-0805 RF Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Toroidal Inductor Kit, 8 Pieces; Inductor Kit Type Triad Magnetics - 74R1838 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details