Abracon, LLC AISC-0805 RF Wirewound AISC-0805-R039K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.5 A DC Resistance Max: 290 mΩ Q: 60 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 2 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.5 A DC Resistance Max: 290 mΩ Q: 60 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 2 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0805 RF Wirewound - AISC-0805-R039K-T - Abracon, LLC
Spicewood, TX, United States
AISC-0805 RF Wirewound
AISC-0805-R039K-T
AISC-0805 RF Wirewound AISC-0805-R039K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.5 A DC Resistance Max: 290 mΩ Q: 60 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 2 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0805
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 39 nH
  • Temperature Rise Current: 0.5 A
  • DC Resistance Max: 290 mΩ
  • Q: 60
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • SRF: 2 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.29 mm
  • Width: 1.73 mm
  • Height: 1.55 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-0805-R039K-T
Product Name AISC-0805 RF Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details