Abracon, LLC AISC-1210 RF Wirewound AISC-1210-8R6J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.6 μH Temperature Rise Current: 0.2 A DC Resistance Max: 9 Ω Q: 15 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 40 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.6 μH Temperature Rise Current: 0.2 A DC Resistance Max: 9 Ω Q: 15 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 40 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1210 RF Wirewound - AISC-1210-8R6J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1210 RF Wirewound
AISC-1210-8R6J-T
AISC-1210 RF Wirewound AISC-1210-8R6J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.6 μH Temperature Rise Current: 0.2 A DC Resistance Max: 9 Ω Q: 15 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 40 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1210
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 8.6 μH
  • Temperature Rise Current: 0.2 A
  • DC Resistance Max: 9 Ω
  • Q: 15
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 40 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.65 mm
  • Width: 2.95 mm
  • Height: 2.7 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISC-1210-8R6J-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-1210-8R6J-T-ND
Fixed Inductors AISC-1210-8R6J-T-ND
8.6µH Unshielded Wirewound Inductor 200mA 9Ohm Max Nonstandard

8.6µH Unshielded Wirewound Inductor 200mA 9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1210-8R6J-T AISC-1210-8R6J-T-ND
Product Name AISC-1210 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 8.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567721P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details