Abracon, LLC AISC-1008 RF Wirewound AISC-1008-1R2J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.31 A DC Resistance Max: 2 Ω Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 200 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.31 A DC Resistance Max: 2 Ω Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 200 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008 RF Wirewound - AISC-1008-1R2J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008 RF Wirewound
AISC-1008-1R2J-T
AISC-1008 RF Wirewound AISC-1008-1R2J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.31 A DC Resistance Max: 2 Ω Q: 35 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 200 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 1.2 μH
  • Temperature Rise Current: 0.31 A
  • DC Resistance Max: 2 Ω
  • Q: 35
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 200 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
SMD 1.2uH 0.31A Inductor and Choke - 71-AISC-1008-1R2J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2uH 0.31A Inductor and Choke
71-AISC-1008-1R2J-T
SMD 1.2uH 0.31A Inductor and Choke 71-AISC-1008-1R2J-T
1.2uH 5% SMD Inductor, Ceramic, 0.31A, 2Ω DCR, 1008 Product overview: AISC-1008-1R2J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 0.31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 0.31A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-1R2J-T can be used for catalog matching and distributor lookup.

1.2uH 5% SMD Inductor, Ceramic, 0.31A, 2Ω DCR, 1008 Product overview: AISC-1008-1R2J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 0.31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 0.31A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-1R2J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-10555-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10555-2-ND
Fixed Inductors 535-10555-2-ND
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369905-AISC-1008-1R2J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369905-AISC-1008-1R2J-T
Inductors, Coils, Chokes - Fixed Inductors 1369905-AISC-1008-1R2J-T
Win Source Part Number: 1369905-AISC-1008-1R 2J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-1008 Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Height - Seated (Max): 0.090" (2.29mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 1.2 µH Current Rating (Amps): 310 mA Shielding: Unshielded DC Resistance (DCR): 2Ohm Max Q @ Freq: 35 @ 50MHz Frequency - Self Resonant: 200MHz Inductance Frequency - Test: 7.9 MHz

Win Source Part Number: 1369905-AISC-1008-1R2J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-1008
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Height - Seated (Max): 0.090" (2.29mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 1.2 µH
Current Rating (Amps): 310 mA
Shielding: Unshielded
DC Resistance (DCR): 2Ohm Max
Q @ Freq: 35 @ 50MHz
Frequency - Self Resonant: 200MHz
Inductance Frequency - Test: 7.9 MHz

Buy Now Datasheet
Fixed Inductors - AISC-1008-1R2J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-1R2J-T
Fixed Inductors AISC-1008-1R2J-T
FIXED IND 1.2UH 310MA 2 OHM SMD

FIXED IND 1.2UH 310MA 2 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008-1R2J-T 71-AISC-1008-1R2J-T 535-10555-2-ND 1369905-AISC-1008-1R2J-T AISC-1008-1R2J-T
Product Name AISC-1008 RF Wirewound SMD 1.2uH 0.31A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke RF Choke
Inductance Range 1.2 microH 1.2 microH 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers