Abracon, LLC Fixed Inductors AISC-1812H-122K-T

Description
1.2mH Unshielded Wirewound Inductor 45mA 48Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 45mA 48Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-1812H-122K-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-1812H-122K-T-ND
Fixed Inductors AISC-1812H-122K-T-ND
1.2mH Unshielded Wirewound Inductor 45mA 48Ohm Max 1812 (4532 Metric)

1.2mH Unshielded Wirewound Inductor 45mA 48Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number AISC-1812H-122K-T-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details