Abracon, LLC AISC-1206 RF Wirewound AISC-1206-R18J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.3 A DC Resistance Max: 430 mΩ Q: 60 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 900 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.3 A DC Resistance Max: 430 mΩ Q: 60 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 900 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1206 RF Wirewound - AISC-1206-R18J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1206 RF Wirewound
AISC-1206-R18J-T
AISC-1206 RF Wirewound AISC-1206-R18J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.3 A DC Resistance Max: 430 mΩ Q: 60 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 900 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1206
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 180 nH
  • Temperature Rise Current: 0.3 A
  • DC Resistance Max: 430 mΩ
  • Q: 60
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 900 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.56 mm
  • Width: 2.16 mm
  • Height: 1.52 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12419-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12419-2-ND
Fixed Inductors 535-12419-2-ND
180nH Unshielded Wirewound Inductor 700mA 430mOhm Max Nonstandard

180nH Unshielded Wirewound Inductor 700mA 430mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1206-R18J-T 535-12419-2-ND
Product Name AISC-1206 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details