Abracon, LLC AISC-1210 RF Wirewound AISC-1210-2R7J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.3 A DC Resistance Max: 2.85 Ω Q: 25 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 110 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.3 A DC Resistance Max: 2.85 Ω Q: 25 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 110 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1210 RF Wirewound - AISC-1210-2R7J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1210 RF Wirewound
AISC-1210-2R7J-T
AISC-1210 RF Wirewound AISC-1210-2R7J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.3 A DC Resistance Max: 2.85 Ω Q: 25 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 110 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1210
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 2.7 μH
  • Temperature Rise Current: 0.3 A
  • DC Resistance Max: 2.85 Ω
  • Q: 25
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 110 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.65 mm
  • Width: 2.95 mm
  • Height: 2.7 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISC-1210-2R7J-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-1210-2R7J-T-ND
Fixed Inductors AISC-1210-2R7J-T-ND
2.7µH Unshielded Wirewound Inductor 300mA 2.85Ohm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 300mA 2.85Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1124621-AISC-1210-2R7J-T
Inductors, Coils, Chokes - Fixed Inductors 1124621-AISC-1210-2R7J-T
Win Source Part Number: 1124621-AISC-1210-2R 7J-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: AISC-1210 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.7 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 25 @ 50MHz Frequency - Self Resonant: 110MHz Package / Case: Nonstandard DC Resistance (DCR): 2.85Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.144" L x 0.116" W (3.65mm x 2.95mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC

Win Source Part Number: 1124621-AISC-1210-2R7J-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: AISC-1210
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 2.7 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 25 @ 50MHz
Frequency - Self Resonant: 110MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.85Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.144" L x 0.116" W (3.65mm x 2.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1210-2R7J-T AISC-1210-2R7J-T-ND 1124621-AISC-1210-2R7J-T
Product Name AISC-1210 RF Wirewound Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Standard; Wirewound
Application RF Choke RF Choke
Inductance Range 2.7 microH 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers