Abracon, LLC AISC-1206 RF Wirewound AISC-1206-R82J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.82 Ω Q: 45 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 420 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.82 Ω Q: 45 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 420 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1206 RF Wirewound - AISC-1206-R82J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1206 RF Wirewound
AISC-1206-R82J-T
AISC-1206 RF Wirewound AISC-1206-R82J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.82 Ω Q: 45 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 420 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1206
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 820 nH
  • Temperature Rise Current: 0.15 A
  • DC Resistance Max: 1.82 Ω
  • Q: 45
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 420 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.56 mm
  • Width: 2.16 mm
  • Height: 1.52 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12423-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12423-2-ND
Fixed Inductors 535-12423-2-ND
820nH Unshielded Wirewound Inductor 400mA 1.82Ohm Max Nonstandard

820nH Unshielded Wirewound Inductor 400mA 1.82Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1206-R82J-T 535-12423-2-ND
Product Name AISC-1206 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details