Abracon, LLC AISC-0805F RF Wirewound AISC-0805F-R47K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.3 A DC Resistance Max: 720 mΩ Q: 8 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 500 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.3 A DC Resistance Max: 720 mΩ Q: 8 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 500 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0805F RF Wirewound - AISC-0805F-R47K-T - Abracon, LLC
Spicewood, TX, United States
AISC-0805F RF Wirewound
AISC-0805F-R47K-T
AISC-0805F RF Wirewound AISC-0805F-R47K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805F Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.3 A DC Resistance Max: 720 mΩ Q: 8 Operating Temperature: -40°C ~ +125°C Tolerance: 10 SRF: 500 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.55 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0805F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 0.3 A
  • DC Resistance Max: 720 mΩ
  • Q: 8
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • SRF: 500 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.29 mm
  • Width: 1.73 mm
  • Height: 1.55 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-0805F-R47K-T
Product Name AISC-0805F RF Wirewound
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers