Abracon, LLC AISC-1008 RF Wirewound AISC-1008-R18J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.62 A DC Resistance Max: 700 mΩ Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 750 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.62 A DC Resistance Max: 700 mΩ Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 750 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1008 RF Wirewound - AISC-1008-R18J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008 RF Wirewound
AISC-1008-R18J-T
AISC-1008 RF Wirewound AISC-1008-R18J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.62 A DC Resistance Max: 700 mΩ Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 750 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 180 nH
  • Temperature Rise Current: 0.62 A
  • DC Resistance Max: 700 mΩ
  • Q: 50
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 750 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
SMD 0.18uH 25MHz 0.62A Inductor and Choke - 71-AISC-1008-R18J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.18uH 25MHz 0.62A Inductor and Choke
71-AISC-1008-R18J-T
SMD 0.18uH 25MHz 0.62A Inductor and Choke 71-AISC-1008-R18J-T
SMD Inductor 0.18uH 5% 25MHz Ceramic 0.62A 1008 Product overview: AISC-1008-R18J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18uH, 25MHz, 0.62A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.18uH, 25MHz, 0.62A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-R18J-T can be used for catalog matching and distributor lookup.

SMD Inductor 0.18uH 5% 25MHz Ceramic 0.62A 1008 Product overview: AISC-1008-R18J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18uH, 25MHz, 0.62A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.18uH, 25MHz, 0.62A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-R18J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-10542-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10542-2-ND
Fixed Inductors 535-10542-2-ND
180nH Unshielded Wirewound Inductor 620mA 700mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 620mA 700mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008-R18J-T 71-AISC-1008-R18J-T 535-10542-2-ND
Product Name AISC-1008 RF Wirewound SMD 0.18uH 25MHz 0.62A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.1800 microH 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125999 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 15
View Details