Abracon, LLC Fixed Inductors AISC-1008-5R6G-T

Description
5.6µH Unshielded Wirewound Inductor 240mA 5.7Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 240mA 5.7Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-1008-5R6G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-1008-5R6G-TTR-ND
Fixed Inductors AISC-1008-5R6G-TTR-ND
5.6µH Unshielded Wirewound Inductor 240mA 5.7Ohm Max 1008 (2520 Metric)

5.6µH Unshielded Wirewound Inductor 240mA 5.7Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-1008-5R6G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-5R6G-T
Fixed Inductors AISC-1008-5R6G-T
FIXED IND 5.6UH 240MA 5.7OHM SMD

FIXED IND 5.6UH 240MA 5.7OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008-5R6G-TTR-ND AISC-1008-5R6G-T
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details