Abracon, LLC AISC-2220H Wirewound (Unshielded) AISC-2220H-102M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.15 A DC Resistance Max: 14.42 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 1.7 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.15 A DC Resistance Max: 14.42 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 1.7 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Datasheet Summary
Powered by GS/AI

The AISC-2220H Wirewound (Unshielded) inductor from Abracon, LLC is designed for applications in cell phones, high-frequency communication products, and computer peripherals. It features excellent solderability, low DC resistance, and high current capacity, making it suitable for use as a choke in DC power supply circuits. The operating temperature range is -40°C to +85°C, with a storage temperature of the same range and a maximum relative humidity of 80%. The specific part number AISC-2220H-102M-T has an inductance of 1,000 µH with a tolerance of ±20%. It has a maximum DC resistance of 14.42 ohms and a self-resonant frequency of 1.7 MHz. The inductor is packaged in tape and reel format, with 1,000 pieces per reel, and is compliant with RoHS standards. The dimensions are 5.7 mm in length, 5.0 mm in width, and 4.7 mm in height. This product is suitable for commercial and industrial applications but is not recommended for high-reliability environments without prior authorization from the manufacturer.

Datasheet Summary
Powered by GS/AI

The AISC-2220H Wirewound (Unshielded) inductor from Abracon, LLC is designed for applications in cell phones, high-frequency communication products, and computer peripherals. It features excellent solderability, low DC resistance, and high current capacity, making it suitable for use as a choke in DC power supply circuits. The operating temperature range is -40°C to +85°C, with a storage temperature of the same range and a maximum relative humidity of 80%. The specific part number AISC-2220H-102M-T has an inductance of 1,000 µH with a tolerance of ±20%. It has a maximum DC resistance of 14.42 ohms and a self-resonant frequency of 1.7 MHz. The inductor is packaged in tape and reel format, with 1,000 pieces per reel, and is compliant with RoHS standards. The dimensions are 5.7 mm in length, 5.0 mm in width, and 4.7 mm in height. This product is suitable for commercial and industrial applications but is not recommended for high-reliability environments without prior authorization from the manufacturer.

Suppliers

Company
Product
Description
Supplier Links
AISC-2220H Wirewound (Unshielded) - AISC-2220H-102M-T - Abracon, LLC
Spicewood, TX, United States
AISC-2220H Wirewound (Unshielded)
AISC-2220H-102M-T
AISC-2220H Wirewound (Unshielded) AISC-2220H-102M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.15 A DC Resistance Max: 14.42 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 1.7 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-2220H
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 1 mH
  • Temperature Rise Current: 0.15 A
  • DC Resistance Max: 14.42 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 1.7 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5 mm
  • Height: 4.7 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-2220H-102M-T
Product Name AISC-2220H Wirewound (Unshielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 5 (+/- %)
View Details
Molded SMD Inductors - 1-2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Specs
Application RF Choke
View Details
Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details