Abracon, LLC AISC-2220H Wirewound (Unshielded) AISC-2220H-103M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 mH Temperature Rise Current: 0.05 A DC Resistance Max: 140 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 500 kHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 mH Temperature Rise Current: 0.05 A DC Resistance Max: 140 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 500 kHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-2220H Wirewound (Unshielded) - AISC-2220H-103M-T - Abracon, LLC
Spicewood, TX, United States
AISC-2220H Wirewound (Unshielded)
AISC-2220H-103M-T
AISC-2220H Wirewound (Unshielded) AISC-2220H-103M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 mH Temperature Rise Current: 0.05 A DC Resistance Max: 140 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 500 kHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-2220H
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 10 mH
  • Temperature Rise Current: 0.05 A
  • DC Resistance Max: 140 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 500 kHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5 mm
  • Height: 4.7 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-2220H-103M-T
Product Name AISC-2220H Wirewound (Unshielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 10000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details