Abracon, LLC AISC-1206H Wirewound (Unshielded) AISC-1206H-330M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 3.25 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 1.8 mm Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 3.25 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 1.8 mm Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AISC-1206H-330M-T is an unshielded wirewound SMD power inductor designed for applications requiring a compact and low-profile component. It features an inductance of 33 µH with a tolerance of ±30%. The inductor operates effectively within a temperature range of -40°C to +85°C and has a maximum DC resistance of 3.25 Ω. It is suitable for use in DC/DC conversion applications and is compatible with both flow and reflow soldering processes. The part is packaged in tape and reel format, with 1,500 pieces per reel, making it convenient for automated assembly. This component is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The AISC-1206H-330M-T is an unshielded wirewound SMD power inductor designed for applications requiring a compact and low-profile component. It features an inductance of 33 µH with a tolerance of ±30%. The inductor operates effectively within a temperature range of -40°C to +85°C and has a maximum DC resistance of 3.25 Ω. It is suitable for use in DC/DC conversion applications and is compatible with both flow and reflow soldering processes. The part is packaged in tape and reel format, with 1,500 pieces per reel, making it convenient for automated assembly. This component is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
AISC-1206H Wirewound (Unshielded) - AISC-1206H-330M-T - Abracon, LLC
Spicewood, TX, United States
AISC-1206H Wirewound (Unshielded)
AISC-1206H-330M-T
AISC-1206H Wirewound (Unshielded) AISC-1206H-330M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 3.25 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1206H
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 33 μH
  • DC Resistance Max: 3.25 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 30
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 1.6 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-1206H-330M-T
Product Name AISC-1206H Wirewound (Unshielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
6GHz Inductor and Choke - 71-0402CS-4N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details