Abracon, LLC AISC-1210 RF Wirewound AISC-1210-2R2J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.31 A DC Resistance Max: 2.41 Ω Q: 25 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 130 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.31 A DC Resistance Max: 2.41 Ω Q: 25 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 130 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1210 RF Wirewound - AISC-1210-2R2J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1210 RF Wirewound
AISC-1210-2R2J-T
AISC-1210 RF Wirewound AISC-1210-2R2J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1210 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.31 A DC Resistance Max: 2.41 Ω Q: 25 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 130 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.65 mm Width: 2.95 mm Height: 2.7 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1210
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 0.31 A
  • DC Resistance Max: 2.41 Ω
  • Q: 25
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 130 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.65 mm
  • Width: 2.95 mm
  • Height: 2.7 mm
  • Part Status: Active
Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
968833-AISC-1210-2R2J-T
Inductors, Coils, Chokes - Fixed Inductors 968833-AISC-1210-2R2J-T
Win Source Part Number: 968833-AISC-1210-2R2 J-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: AISC-1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.2 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 25 @ 50MHz Frequency - Self Resonant: 130MHz Package / Case: Nonstandard DC Resistance (DCR): 2.41Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.144" L x 0.116" W (3.65mm x 2.95mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 310 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC Other Names: 535-12424-1,535-1242 4-2,535-12424-6

Win Source Part Number: 968833-AISC-1210-2R2J-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: AISC-1210
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 25 @ 50MHz
Frequency - Self Resonant: 130MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.41Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.144" L x 0.116" W (3.65mm x 2.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 310 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Other Names: 535-12424-1,535-12424-2,535-12424-6

Buy Now Datasheet
Fixed Inductors - 535-12424-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12424-2-ND
Fixed Inductors 535-12424-2-ND
2.2µH Unshielded Wirewound Inductor 310mA 2.41Ohm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 310mA 2.41Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1210-2R2J-T 968833-AISC-1210-2R2J-T 535-12424-2-ND
Product Name AISC-1210 RF Wirewound Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Standard; Wirewound
Application RF Choke RF Choke
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers