Abracon, LLC AISC-1206 RF Wirewound AISC-1206-22NJ-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 2.2 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 2.2 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1206 RF Wirewound - AISC-1206-22NJ-T - Abracon, LLC
Spicewood, TX, United States
AISC-1206 RF Wirewound
AISC-1206-22NJ-T
AISC-1206 RF Wirewound AISC-1206-22NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 0.3 A DC Resistance Max: 120 mΩ Q: 50 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 2.2 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1206
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 22 nH
  • Temperature Rise Current: 0.3 A
  • DC Resistance Max: 120 mΩ
  • Q: 50
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 2.2 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.56 mm
  • Width: 2.16 mm
  • Height: 1.52 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISC-1206-22NJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22NH 1A 120 MOHM SMD

FIXED IND 22NH 1A 120 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AISC-1206-22NJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 1A 120mOhm Max Nonstandard

22nH Unshielded Wirewound Inductor 1A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AISC-1206-22NJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22NH 1A 120 MOHM SMD

FIXED IND 22NH 1A 120 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1206-22NJ-T 535-AISC-1206-22NJ-TDKR-ND
Product Name AISC-1206 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details