Abracon, LLC AISC-1206 RF Wirewound AISC-1206-R56J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.34 Ω Q: 45 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 470 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.34 Ω Q: 45 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 470 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-1206 RF Wirewound - AISC-1206-R56J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1206 RF Wirewound
AISC-1206-R56J-T
AISC-1206 RF Wirewound AISC-1206-R56J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1206 Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.15 A DC Resistance Max: 1.34 Ω Q: 45 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 470 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 3.56 mm Width: 2.16 mm Height: 1.52 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1206
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 560 nH
  • Temperature Rise Current: 0.15 A
  • DC Resistance Max: 1.34 Ω
  • Q: 45
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 470 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 3.56 mm
  • Width: 2.16 mm
  • Height: 1.52 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISC-1206-R56J-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-1206-R56J-T-ND
Fixed Inductors AISC-1206-R56J-T-ND
560nH Unshielded Wirewound Inductor 460mA 1.34Ohm Max Nonstandard

560nH Unshielded Wirewound Inductor 460mA 1.34Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1206-R56J-T AISC-1206-R56J-T-ND
Product Name AISC-1206 RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Leaded Inductors - 1678359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details
Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details