Abracon, LLC Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 100 μH DC Resistance Max: 2.6 Ω Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 120 μH DC Resistance Max: 2.8 Ω Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH DC Resistance Max: 200 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 210 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 33 μH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 39 μH DC Resistance Max: 1.3 Ω Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH DC Resistance Max: 210 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 47 μH DC Resistance Max: 1.5 Ω Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 5.6 μH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 56 μH DC Resistance Max: 1.8 Ω Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 68 μH DC Resistance Max: 1.95 Ω Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH DC Resistance Max: 400 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 82 μH DC Resistance Max: 2.4 Ω Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH DC Resistance Max: 50 mΩ Q: 22 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH DC Resistance Max: 50 mΩ Q: 22 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH DC Resistance Max: 50 mΩ Q: 22 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH DC Resistance Max: 70 mΩ Q: 22 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH DC Resistance Max: 180 mΩ Q: 29 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 11 μH DC Resistance Max: 200 mΩ Q: 28 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH DC Resistance Max: 200 mΩ Q: 29 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH DC Resistance Max: 220 mΩ Q: 29 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 2 μH DC Resistance Max: 70 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH DC Resistance Max: 70 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 2.4 μH DC Resistance Max: 70 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 2.5 μH DC Resistance Max: 70 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 90 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 2.9 μH DC Resistance Max: 90 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 3 μH DC Resistance Max: 90 mΩ Q: 23 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH DC Resistance Max: 90 mΩ Q: 24 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 3.6 μH DC Resistance Max: 100 mΩ Q: 24 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 100 mΩ Q: 25 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 4.1 μH DC Resistance Max: 120 mΩ Q: 25 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 4.3 μH DC Resistance Max: 130 mΩ Q: 25 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH DC Resistance Max: 130 mΩ Q: 26 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 5.1 μH DC Resistance Max: 130 mΩ Q: 26 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 5.6 μH DC Resistance Max: 130 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 5.8 μH DC Resistance Max: 130 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 6.2 μH DC Resistance Max: 140 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH DC Resistance Max: 150 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 7.3 μH DC Resistance Max: 160 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 7.5 μH DC Resistance Max: 160 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH DC Resistance Max: 160 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 8.7 μH DC Resistance Max: 170 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 9.1 μH DC Resistance Max: 180 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 9.5 μH DC Resistance Max: 180 mΩ Q: 27 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH DC Resistance Max: 50 mΩ Q: 8 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH DC Resistance Max: 50 mΩ Q: 8 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH DC Resistance Max: 100 mΩ Q: 8 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH DC Resistance Max: 100 mΩ Q: 8 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH DC Resistance Max: 400 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 100 μH DC Resistance Max: 1.2 Ω Q: 8 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH DC Resistance Max: 450 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 120 μH DC Resistance Max: 1.4 Ω Q: 8 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH DC Resistance Max: 500 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 150 μH DC Resistance Max: 1.6 Ω Q: 8 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 18 μH DC Resistance Max: 550 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 180 μH DC Resistance Max: 1.9 Ω Q: 8 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH DC Resistance Max: 100 mΩ Q: 8 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 120 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH DC Resistance Max: 600 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 220 μH DC Resistance Max: 2.4 Ω Q: 8 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 27 μH DC Resistance Max: 650 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 270 μH DC Resistance Max: 2.6 Ω Q: 8 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH DC Resistance Max: 150 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 160 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 33 μH DC Resistance Max: 700 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 39 μH DC Resistance Max: 700 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH DC Resistance Max: 200 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 47 μH DC Resistance Max: 700 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 5.6 μH DC Resistance Max: 250 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 56 μH DC Resistance Max: 750 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH DC Resistance Max: 300 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 68 μH DC Resistance Max: 850 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH DC Resistance Max: 350 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 82 μH DC Resistance Max: 1 Ω Q: 8 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH DC Resistance Max: 100 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH DC Resistance Max: 100 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH DC Resistance Max: 300 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 100 μH DC Resistance Max: 1 Ω Q: 15 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH DC Resistance Max: 350 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 120 μH DC Resistance Max: 1.5 Ω Q: 13 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH DC Resistance Max: 400 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 150 μH DC Resistance Max: 1.5 Ω Q: 13 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 18 μH DC Resistance Max: 450 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 180 μH DC Resistance Max: 2.1 Ω Q: 13 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH DC Resistance Max: 100 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 100 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH DC Resistance Max: 500 mΩ Q: 13 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 220 μH DC Resistance Max: 2.1 Ω Q: 12 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 27 μH DC Resistance Max: 550 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH DC Resistance Max: 130 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 150 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 33 μH DC Resistance Max: 600 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 39 μH DC Resistance Max: 650 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH DC Resistance Max: 200 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 47 μH DC Resistance Max: 700 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 5.6 μH DC Resistance Max: 230 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 56 μH DC Resistance Max: 750 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH DC Resistance Max: 250 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 68 μH DC Resistance Max: 800 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 8.2 μH DC Resistance Max: 280 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 82 μH DC Resistance Max: 900 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C... |
| << Prev | Next >> |