Abracon, LLC AISC-2220H Wirewound (Unshielded) AISC-2220H-151M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH Temperature Rise Current: 0.42 A DC Resistance Max: 2.66 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 5 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH Temperature Rise Current: 0.42 A DC Resistance Max: 2.66 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 5 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-2220H Wirewound (Unshielded) - AISC-2220H-151M-T - Abracon, LLC
Spicewood, TX, United States
AISC-2220H Wirewound (Unshielded)
AISC-2220H-151M-T
AISC-2220H Wirewound (Unshielded) AISC-2220H-151M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-2220H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH Temperature Rise Current: 0.42 A DC Resistance Max: 2.66 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 5 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5 mm Height: 4.7 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-2220H
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 150 μH
  • Temperature Rise Current: 0.42 A
  • DC Resistance Max: 2.66 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 5 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5 mm
  • Height: 4.7 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AISC-2220H-151M-T
Product Name AISC-2220H Wirewound (Unshielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details