Abracon, LLC Fixed Inductors AISC-1812H-2R2N-T

Description
2.2µH Unshielded Wirewound Inductor 900mA 110mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 900mA 110mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-1812H-2R2N-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-1812H-2R2N-T-ND
Fixed Inductors AISC-1812H-2R2N-T-ND
2.2µH Unshielded Wirewound Inductor 900mA 110mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Wirewound Inductor 900mA 110mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number AISC-1812H-2R2N-T-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - A102542TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details