Abracon, LLC AISC-1008 RF Wirewound AISC-1008-R68J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.4 A DC Resistance Max: 1.47 Ω Q: 45 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 360 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.4 A DC Resistance Max: 1.47 Ω Q: 45 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 360 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AISC-1008-R68J-T is an SMD wire-wound chip inductor featuring a ceramic core, designed for high-frequency applications. It has an inductance value of 680 nH with a tolerance of ±5%. The inductor exhibits a quality factor (Q) of 45 and a self-resonant frequency (SRF) of 360 MHz. It can handle a maximum DC resistance of 1.47 Ω and a rated current of 400 mA. The operating temperature range is from -40°C to +125°C, making it suitable for various electronic applications, including RF circuits. The component is RoHS compliant and comes in a compact size of 2.92 x 2.79 x 2.29 mm.

Datasheet Summary
Powered by GS/AI

The AISC-1008-R68J-T is an SMD wire-wound chip inductor featuring a ceramic core, designed for high-frequency applications. It has an inductance value of 680 nH with a tolerance of ±5%. The inductor exhibits a quality factor (Q) of 45 and a self-resonant frequency (SRF) of 360 MHz. It can handle a maximum DC resistance of 1.47 Ω and a rated current of 400 mA. The operating temperature range is from -40°C to +125°C, making it suitable for various electronic applications, including RF circuits. The component is RoHS compliant and comes in a compact size of 2.92 x 2.79 x 2.29 mm.

Suppliers

Company
Product
Description
Supplier Links
AISC-1008 RF Wirewound - AISC-1008-R68J-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008 RF Wirewound
AISC-1008-R68J-T
AISC-1008 RF Wirewound AISC-1008-R68J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008 Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.4 A DC Resistance Max: 1.47 Ω Q: 45 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 360 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.92 mm Width: 2.79 mm Height: 2.29 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 680 nH
  • Temperature Rise Current: 0.4 A
  • DC Resistance Max: 1.47 Ω
  • Q: 45
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 360 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.92 mm
  • Width: 2.79 mm
  • Height: 2.29 mm
  • Part Status: Active
Supplier's Site Datasheet
SMD 0.68uH 25MHz 400mA Inductor and Choke - 71-AISC-1008-R68J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 25MHz 400mA Inductor and Choke
71-AISC-1008-R68J-T
SMD 0.68uH 25MHz 400mA Inductor and Choke 71-AISC-1008-R68J-T
SMD Inductor 0.68uH 5% 25MHz 400mA Ceramic 1008 Product overview: AISC-1008-R68J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 25MHz, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 25MHz, 400mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-R68J-T can be used for catalog matching and distributor lookup.

SMD Inductor 0.68uH 5% 25MHz 400mA Ceramic 1008 Product overview: AISC-1008-R68J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 25MHz, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 25MHz, 400mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008-R68J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1021671-AISC-1008-R68J-T
Inductors, Coils, Chokes - Fixed Inductors 1021671-AISC-1008-R68J-T
Win Source Part Number: 1021671-AISC-1008-R6 8J-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: AISC-1008 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 680 nH Height - Seated (Max): 0.090" (2.29mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 360MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 1.47Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC Other Names: 535-10550-1,535-1055 0-2,AISC1008R68JT,53 5-10550-6

Win Source Part Number: 1021671-AISC-1008-R68J-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: AISC-1008
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 680 nH
Height - Seated (Max): 0.090" (2.29mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 360MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 1.47Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Other Names: 535-10550-1,535-10550-2,AISC1008R68JT,535-10550-6

Buy Now Datasheet
Fixed Inductors - 535-10550-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10550-6-ND
Fixed Inductors 535-10550-6-ND
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10550-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10550-1-ND
Fixed Inductors 535-10550-1-ND
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10550-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10550-2-ND
Fixed Inductors 535-10550-2-ND
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-1008-R68J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-1008-R68J-T
Fixed Inductors AISC-1008-R68J-T
FIXED IND 680NH 400MA 1.47OHM SM

FIXED IND 680NH 400MA 1.47OHM SM

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008-R68J-T 71-AISC-1008-R68J-T 1021671-AISC-1008-R68J-T 535-10550-6-ND AISC-1008-R68J-T
Product Name AISC-1008 RF Wirewound SMD 0.68uH 25MHz 400mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke RF Choke
Inductance Range 0.6800 microH 0.6800 microH 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details